location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX700HG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140418 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:46:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports a half load up to 36 minutes; full load up to 14.5 minutes
  • - Six IEC320 C13 hospital-grade outlets and IEC320 C14 hospital-grade plug
  • - Leakage current less than 100 microamps
  • - Approved for use within the Patient Care Vicinity
  • - Approved to EN60601-1-2:2015, 4th Edition
  • - 340 joule surge suppression rating protects connected equipment
  • - Alarm mute/alarm quiet control is ideal for use around patients
Long product name Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9 :
The long product name of Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9
More>>>
Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9:
The official description of Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SMX700HG medical-grade UPS system provides dependable battery backup and is fully compliant with UL 60601-1 regulations when plugged into a hospital-grade outlet, making it ideal for use in patient care vicinities. The 700VA/450W capacity provides up to 36 minutes of runtime for a half load or 14.5 minutes for a full load, so you can work through short power failures and perform an orderly system shutdown in a prolonged blackout.

Built-in line-interactive voltage regulation corrects brownouts as low as 155V and overvoltages as high as 274V to normal 230V nominal output, without drawing battery power. The SMX700HG’s built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes. Cumulative leakage current of all connected equipment is less than 100 microamps.

This UPS system features six IEC320 C13 hospital-grade outlets and has a hospital-grade IEC320 C14 plug on a 15-centimeter (six-inch) dongle. All six outlets provide both backup protection and surge protection, rated to 340 joules.

The SMX700HG also features diagnostic LEDs, as well as a USB port and a DB9 serial port that work with free downloadable PowerAlert® software for safe, unattended system shutdown in the event of a prolonged power failure.

This UPS contains a lead acid battery designed to be connected continuously to an AC power source, except during brief power outages. It is not intended for frequent charge/discharge cycles, such as mobile cart applications where the UPS is often disconnected from the power source. Using the SMX700HG in this type of application will void the battery warranty.

Short summary description Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9:
This short summary of the Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9, 0.7 kVA, 450 W, 220 V, 240 V, 50/60 Hz, 230 V

Long summary description Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9:
This is an auto-generated long summary of Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9 based on the first three specs of the first five spec groups.

Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9. Output power capacity: 0.7 kVA, Output power: 450 W, Input operation voltage (min): 220 V. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 14.5 min, Typical backup time at half load: 36 min, Battery recharge time: 3.6 h. Form factor: Tower, Product colour: White, Housing material: Polyvinyl chloride (PVC). Width: 190.5 mm, Depth: 229 mm, Height: 325 mm

Features
Output power capacity *
0.7 kVA
Output power *
450 W
Input operation voltage (min) *
220 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
230 V
Output operation voltage (max)
230 V
Maximum current
3.6 A
Surge energy rating
340 J
Response time
5 ms
EMI/RFI noise filtering
Yes
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
RS-232 ports
1
Battery
Typical backup time at full load
14.5 min
Typical backup time at half load
36 min
Battery recharge time
3.6 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Polyvinyl chloride (PVC)
Cable length
1.83 m
Cooling type
Active
Product colour *
White
LED indicators
Yes
Certification
CE/IEC 60601-1, FCC B
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
190.5 mm
Depth
229 mm
Height
325 mm
Weight
19.1 kg
Package width
309.9 mm
Package depth
339.9 mm
Package height
469.9 mm
Package weight
20.6 kg
Logistics data
Harmonized System (HS) code
85078000
Products per master (outer) case
1 pc(s)
Other features
Nominal input voltage
230 V
Package dimensions (WxDxH)
310 x 340 x 470 mm
Brand Image Product code Product Stock Price from
Tripp Lite SUINT2000LCD1U SmartOnline 2000VA 1600W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack Tripp Lite SUINT2000LCD1U SmartOnline 2000VA 1600W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack
(show image)
SUINT2000LCD1U SUINT2000LCD1U SmartOnline 2000VA 1600W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack
(show image)
SUINT1500LCD1U SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower
(show image)
SU700XLCD SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Eaton 850VA 510W 120V AC DIN Rail Industrial UPS - Hardwire Input/Output Tripp Lite Eaton 850VA 510W 120V AC DIN Rail Industrial UPS - Hardwire Input/Output
(show image)
DIN850AC Eaton 850VA 510W 120V AC DIN Rail Industrial UPS - Hardwire Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DIN24240DC Eaton 240W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output Tripp Lite DIN24240DC Eaton 240W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output
(show image)
DIN24240DC DIN24240DC Eaton 240W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Eaton 500VA 300W 120V AC DIN Rail Industrial UPS - Hardwire Input/Output Tripp Lite Eaton 500VA 300W 120V AC DIN Rail Industrial UPS - Hardwire Input/Output
(show image)
DIN500AC Eaton 500VA 300W 120V AC DIN Rail Industrial UPS - Hardwire Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1200VA 720W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving Tripp Lite 1200VA 720W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving
(show image)
SMART1200PSGLCD 1200VA 720W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1000VA 600W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving Tripp Lite 1000VA 600W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving
(show image)
SMART1000PSGLCD 1000VA 600W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 600VA 360W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving Tripp Lite 600VA 360W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving
(show image)
SMART600PSGLCD 600VA 360W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount Tripp Lite 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount
(show image)
OMNISMART750MX 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)