location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BPE480VB power rack enclosure Floor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BPE480VB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BPE480VB show
Show alternative article codes used in the online market place
Category:
Large cabinet used for enclosing and protecting electric terminals etc.
Power Rack Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:14:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite BPE480VB power rack enclosure Floor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounting type: Floor
  • - Material: Steel
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite BPE480VB power rack enclosure Floor Black :
The long product name of Tripp Lite BPE480VB power rack enclosure Floor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External Battery Pack f/ 3-Phase UPS
More>>>
Tripp Lite BPE480VB power rack enclosure Floor Black:
The official description of Tripp Lite BPE480VB power rack enclosure Floor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BPE480VB is an "empty" version of the Tripp Lite BP480V26B external battery pack that requires 40 user-supplied 12V 26AH batteries. Compatible with BB Battery model BP26-12 batteries with B1 type terminals (or equal). External battery case matches the appearance of compatible Tripp Lite UPS systems and includes all required wiring and installation accessories, except batteries. Offers extended battery runtime for critical connected loads. Includes internal disconnect for battery isolation. Multiple BP480V26B / BPE480VB cabinets can be daisy-chained to the UPS for even longer extended run operation.

Short summary description Tripp Lite BPE480VB power rack enclosure Floor Black:
This short summary of the Tripp Lite BPE480VB power rack enclosure Floor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BPE480VB, 521 mm, 866 mm, 1161 mm, 112.6 kg, 730 x 1086 x 1403 mm, 177.1 kg

Long summary description Tripp Lite BPE480VB power rack enclosure Floor Black:
This is an auto-generated long summary of Tripp Lite BPE480VB power rack enclosure Floor Black based on the first three specs of the first five spec groups.

Tripp Lite BPE480VB. Width: 521 mm, Depth: 866 mm, Height: 1161 mm. Package dimensions (WxDxH): 730 x 1086 x 1403 mm, Package weight: 177.1 kg

Technical details
Mounting type *
Floor
Material *
Steel
Product colour *
Black
Compatible products
SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX, SU60KTV, SU80KTV
Compliance certificates
RoHS
Weight & dimensions
Width
521 mm
Weight & dimensions
Depth
866 mm
Height
1161 mm
Weight
112.6 kg
Packaging content
Manual
Yes
Packaging data
Package dimensions (WxDxH)
730 x 1086 x 1403 mm
Package weight
177.1 kg
Country Distributor
United Kingdom 1 distributor(s)