location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVRX750UF show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 11:46:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 0.75 kVA 450 W
  • - 8 AC outlet(s)
  • - 12 V
  • - Compact Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets :
The long product name of Tripp Lite AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets
More>>>
Tripp Lite AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets:
The official description of Tripp Lite AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's AVRX750UF Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep connected equipment running without interruption or data loss during power failures. Automatic Voltage Regulation / AVR power conditioning maintains smooth, continuous operation of connected equipment during brownouts and overvoltages. Surge-only outlets offer convenient protection for printers and other desktop accessories not requiring battery support. AC and dataline surge suppression prevents connected equipment damage. USB communications port supports built-in power management and auto-shutdown features of Windows and Mac OS X or full featured monitoring and data-saving auto-shutdown options using Tripp Lite's free PowerAlert monitoring software.
- AVRX750UF ultra-compact 230V line interactive UPS offers complete AC power protection from blackouts, brownouts and transient surges
- 750VA / 450 watt UPS output capacity
- Uninterruptible Power Supply / UPS operation maintains battery-derived AC output during blackouts to prevent data loss and system downtime for connected equipment
- Built-in USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from Tripp Lite Website
- HID-compliant USB port also enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Automatic Voltage Regulation / AVR corrects extended brownouts and overvoltages from 159 to 282V, without using battery power
- 3 minutes runtime at 100% load (450 watts), 11.7 minutes runtime at 50% load (225 watts)
- 42 minutes runtime for a desktop computer system consuming 80 watts continuous
- 8 total FRENCH / BELGIAN outlets

Short summary description Tripp Lite AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets:
This short summary of the Tripp Lite AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets, Line-Interactive, 0.75 kVA, 450 W, 50/60 Hz, 220 V, 240 V

Long summary description Tripp Lite AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets:
This is an auto-generated long summary of Tripp Lite AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets based on the first three specs of the first five spec groups.

Tripp Lite AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, French/Belgian Outlets. UPS topology: Line-Interactive, Output power capacity: 0.75 kVA, Output power: 450 W. AC outlet types: Type E, AC outlets quantity: 8 AC outlet(s). Battery voltage: 12 V, Typical backup time at full load: 3 min, Typical backup time at half load: 11.7 min. Form factor: Compact, Product colour: Black, Cable length: 1.8 m. Width: 279 mm, Depth: 152 mm, Height: 120 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
0.75 kVA
Output power *
450 W
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Maximum current
10 A
Surge energy rating
575 J
Efficiency
95%
EMI/RFI noise filtering
Yes
Ports & interfaces
AC outlet types
Type E
AC outlets quantity
8 AC outlet(s)
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
2
Battery
Battery voltage
12 V
Typical backup time at full load
3 min
Typical backup time at half load
11.7 min
Hot-swap battery
Yes
Battery
Replacement battery cartridge
RBC51 (QTY 1)
Design
Form factor *
Compact
Cable length
1.8 m
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
279 mm
Depth
152 mm
Height
120 mm
Weight
6 kg
Package width
361 mm
Package depth
242 mm
Package height
185 mm
Package weight
6.4 kg
Country Distributor
United Kingdom 1 distributor(s)