location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTZ German White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goldtouch Adjustable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEGTWDE
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTZ German White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB + PS/2
  • - QWERTZ German
  • - White
  • - 1 pc(s)
Long product name BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTZ German White :
The long product name of BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTZ German White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS/2 - USB, 1240g, white
More>>>
BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTZ German White:
The official description of BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTZ German White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Meets individual body requirements: continuously verticaland horizontal tenting
- Ergonomic: less reaching to operate the mouse, comfortable and almost noiseless typing
- Keys on the left side: better allocation of work between left and right arm
- Additional: wrist rest(BNEGTWR)
- Cable length:200 cm
- Connection: PS2 and USB

Short summary description BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTZ German White:
This short summary of the BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTZ German White data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Goldtouch Adjustable, Wired, USB + PS/2, QWERTZ, White

Long summary description BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTZ German White:
This is an auto-generated long summary of BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTZ German White based on the first three specs of the first five spec groups.

BakkerElkhuizen Goldtouch Adjustable. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTZ. Cable length: 2 m. Recommended usage: Office. Product colour: White

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB + PS/2
Keyboard layout *
QWERTZ
Keyboard language *
German
Numeric keypad *
No
Purpose
PC/Server
Design
Keyboard style
Straight
Full-size keyboard
Yes
Design
Product colour *
White
Features
Cable length
2 m
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
388 x 178 x 25 mm
Keyboard weight
1.24 kg
Packaging content
Number of products included *
1 pc(s)
Brand Image Product code Product Stock Price from
BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY UK English Black BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY UK English Black
(show image)
BNEGTTUK Goldtouch Travel Go2 Wired 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Wrist Rest BakkerElkhuizen Goldtouch Wrist Rest
(show image)
BNEGTTUS Goldtouch Wrist Rest 0.00
(excl. VAT)
0 (incl. VAT)