location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UL24RA-15 power distribution unit (PDU) 6 AC outlet(s) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UL24RA-15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UL24RA-15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332103611 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite UL24RA-15 power distribution unit (PDU) 6 AC outlet(s) Grey :
The long product name of Tripp Lite UL24RA-15 power distribution unit (PDU) 6 AC outlet(s) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Waber-by-Tripp Lite Power Strip w/ 6 Right-Angle Outlets, 15ft Cord
More>>>
Tripp Lite UL24RA-15 power distribution unit (PDU) 6 AC outlet(s) Grey:
The official description of Tripp Lite UL24RA-15 power distribution unit (PDU) 6 AC outlet(s) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Waber-by-Tripp Lite UL24RA-15 Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 6 NEMA 5-15R output receptacles with 1.625 inch center-to-center spacing, 15 foot AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Right angle outlet orientation better accommodates large transformer plugs. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes UL24RA-15 ideal for distributing alternate waveform UPS or generator power. Features rugged all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 15 amp resettable circuit breaker and attractive blue/gray color scheme.

Short summary description Tripp Lite UL24RA-15 power distribution unit (PDU) 6 AC outlet(s) Grey:
This short summary of the Tripp Lite UL24RA-15 power distribution unit (PDU) 6 AC outlet(s) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UL24RA-15, Basic, Metal, Grey, 6 AC outlet(s), NEMA 5–15R, NEMA 5–15P

Long summary description Tripp Lite UL24RA-15 power distribution unit (PDU) 6 AC outlet(s) Grey:
This is an auto-generated long summary of Tripp Lite UL24RA-15 power distribution unit (PDU) 6 AC outlet(s) Grey based on the first three specs of the first five spec groups.

Tripp Lite UL24RA-15. PDU types: Basic, Housing material: Metal, Product colour: Grey. AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15R, Power plug: NEMA 5–15P. Cable length: 4.5 m. Nominal input voltage: 120 V, Maximum current: 15 A, AC input frequency: 50 - 60 Hz. Width: 349.2 mm, Depth: 63.5 mm, Height: 38.1 mm

Design
PDU types *
Basic
Housing material
Metal
Product colour
Grey
Ports & interfaces
AC outlets quantity *
6 AC outlet(s)
Power plug
NEMA 5–15P
AC outlet types *
NEMA 5–15R
Features
Cable length
4.5 m
Power
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Maximum current *
15 A
Weight & dimensions
Width
349.2 mm
Depth
63.5 mm
Height
38.1 mm
Weight
1.09 kg
Packaging data
Package weight
1.35 kg
Package width
360.7 mm
Package depth
152.4 mm
Package height
53.3 mm
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332103618
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
309.9 mm
Master (outer) case length
299.7 mm
Master (outer) case height
383.5 mm
Master (outer) case gross weight
14.1 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White
(show image)
PS-615-HG-OEM PS-615-HG-OEM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)