StarTech.com logo

StarTech.com USB 3.0 Front Panel 4 Port Hub – 3.5in or 5.25in Bay~USB 3.0 Front Panel 4 Port Hub - 5Gbps - 3.5in or 5.25in Bay

Data-sheet quality:
created/standardized by Icecat
Product views:
212117
Info modified on:
19 Aug 2024, 16:55:35
Bullet Points StarTech.com USB 3.0 Front Panel 4 Port Hub – 3.5in or 5.25in Bay~USB 3.0 Front Panel 4 Port Hub - 5Gbps - 3.5in or 5.25in Bay:
  • - TAA Compliant
  • - Four front accessible USB type-A ports
  • - Fits into any 3.5" computer case front bay
  • - SuperSpeed USB 3.2 Gen 1 compliant, supporting data transfer rates up to 5 Gbps
  • - Backward compatible with USB 2.0 and USB 1.0/1.1 specifications and devices
  • - Provides up to 900mA of power per port
  • - USB Link LED indicator for each port
Warranty:
2 Years
Long product name StarTech.com USB 3.0 Front Panel 4 Port Hub – 3.5in or 5.25in Bay~USB 3.0 Front Panel 4 Port Hub - 5Gbps - 3.5in or 5.25in Bay:

StarTech.com USB 3.0 Front Panel 4 Port Hub - 3.5in or 5.25in Bay - Front Internal 3.5 USB 3 Hub (35BAYUSB3S4)~USB 3.0 Front Panel 4 Port Hub - 3.5in or 5.25in Bay - Front Internal 3.5 USB 3.0 (5Gbps) Hub (35BAYUSB3S4)

StarTech.com USB 3.0 Front Panel 4 Port Hub – 3.5in or 5.25in Bay~USB 3.0 Front Panel 4 Port Hub - 5Gbps - 3.5in or 5.25in Bay:

Add a 4-port SuperSpeed USB 3.2 Gen 1 Hub to the 3.5" front bay opening of a computer case

The 35BAYUSB3S4 3.5-inch Front Bay to 4-Port USB 3.2 Gen 1 Panel Hub is TAA compliant and turns any available 3.5-inch computer case front bay into a 4-Port USB 3.2 Gen 1 hub.

Using only a single USB connection, this front panel hub adds four easily accessible USB ports to the front of your computer case through a 3.5-inch bay, or through a 5.25-inch bay using the optional Front Bay Bracket Adapter (BRACKETFDBK) accessory. Each of the added ports is compliant with the USB 3.2 Gen 1 standard which supports up to 5 Gbps of bandwidth (10x faster than the USB 2.0 standard) and up to 900mA of power.

Accessorize with the PEXUSB3S11 PCI Express card to provide an internal USB 3.2 Gen 1 port, so as to keep the external ports free for external devices. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com USB 3.0 Front Panel 4 Port Hub – 3.5in or 5.25in Bay~USB 3.0 Front Panel 4 Port Hub - 5Gbps - 3.5in or 5.25in Bay:

StarTech.com USB 3.0 Front Panel 4 Port Hub – 3.5in or 5.25in Bay~USB 3.0 Front Panel 4 Port Hub - 5Gbps - 3.5in or 5.25in Bay, Black, 100 mm, 25 mm, 100 g, 175 mm, 145 mm

Long summary description StarTech.com USB 3.0 Front Panel 4 Port Hub – 3.5in or 5.25in Bay~USB 3.0 Front Panel 4 Port Hub - 5Gbps - 3.5in or 5.25in Bay:

StarTech.com USB 3.0 Front Panel 4 Port Hub – 3.5in or 5.25in Bay~USB 3.0 Front Panel 4 Port Hub - 5Gbps - 3.5in or 5.25in Bay. Product colour: Black. Width: 100 mm, Height: 25 mm, Weight: 100 g. Package width: 175 mm, Package depth: 145 mm, Package height: 32 mm. Cables included: USB. Products per master (outer) case: 60 pc(s), Master (outer) case width: 373 mm, Master (outer) case length: 498 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.