location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo 1290S photo printer Inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo 1290S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C393152GX
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo 1290S photo printer Inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office
  • - Inkjet
  • - USB port
Warranty: 1 year call-out
Long product name Epson Stylus Photo 1290S photo printer Inkjet :
The long product name of Epson Stylus Photo 1290S photo printer Inkjet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Stylus Photo 1290S
More>>>
Epson Stylus Photo 1290S photo printer Inkjet:
The official description of Epson Stylus Photo 1290S photo printer Inkjet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Stylus Photo 1290S
Superb Quality, Versatile A3+ Photo Printer
Introducing superb quality A3+ photo printing. Let Epson introduce you to the Epson Stylus PHOTO 1290S and the world of larger format digital photo production. Photo printing with Epson gives such great results and is so flexible you'll wonder how you ever managed without it.
Key Features:
Beautiful colour vibrancy with expanded 6 colour ink set
Perfect alternative to silver halide printing with up to 25 years print life *
Flexible photo formats from 100 x 150mm to A3+
Outstanding results with Epson QuickDry 6 colour inks
No need for manual cropping with border- free printing up to A3+
Special panoramic photo formats with roll paper holder
Convenient ink changing with Epson Intellidge cartridges
Includes Adobe ® Photoshop Elements 2.0 software for comprehensive photo editing
Faithful prints from digital cameras with Epson P.I.M. technology

Short summary description Epson Stylus Photo 1290S photo printer Inkjet:
This short summary of the Epson Stylus Photo 1290S photo printer Inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo 1290S, Inkjet

Long summary description Epson Stylus Photo 1290S photo printer Inkjet:
This is an auto-generated long summary of Epson Stylus Photo 1290S photo printer Inkjet based on the first three specs of the first five spec groups.

Epson Stylus Photo 1290S. Print technology: Inkjet

Printing
Print technology *
Inkjet
Print head nozzles
48, 240
Features
Market positioning *
Home & office
Input & output capacity
Total input capacity
100 sheets
Paper handling
Paper tray media types
Glossy paper, Iron-On Transfers, Photo paper, Transparencies
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Parallel connector
Yes
Performance
Internal memory
0.25 MB
Performance
Sound pressure level (printing)
38 dB
Power
Power consumption (printing) *
18 W
Weight & dimensions
Weight
8.4 kg
Packaging data
Bundled software
Epson print & Adobe Photoshop Elements 2.0
Other features
Dimensions (WxDxH)
609 x 311 x 175 mm
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
9.4 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Compatible operating systems
Driver Windows 95, Windows 98, Windows ME, Windows NT 4.0, Windows 2000, Mac OS OS 8.1
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 12:06:44
Uk has collected 3 expert reviews for Epson Stylus Photo 1290S photo printer Inkjet but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2015-06-27 12:06:44
A bargain price for stunning output.
0%
Brand Image Product code Product Stock Price from
Epson Stylus Photo P50 Epson Stylus Photo P50
(show image)
C11CA45302 Epson Stylus Photo P50 0.00
(excl. VAT)
0 (incl. VAT)