location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Adapter ENet USB Wless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter ENet USB Wless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA101GE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name NETGEAR Adapter ENet USB Wless :
The long product name of NETGEAR Adapter ENet USB Wless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NETGEAR 802.11B USB ADAPTER
More>>>
NETGEAR Adapter ENet USB Wless:
The official description of NETGEAR Adapter ENet USB Wless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR provides affordable and easy-to-use networking solutions for homes and small businesses worldwide. The company designs and develops products that enable home and small business users to share Internet access, peripherals, digital content and applications among multiple personal computers and other Internet-enabled devices. The MA101 Wireless USB Adapter enables end users to easily connect desktop systems to a wireless network without the hassle of opening the PC. The MA101 will work with any USB enabled PC running Windows 98/Me/2000.

Short summary description NETGEAR Adapter ENet USB Wless:
This short summary of the NETGEAR Adapter ENet USB Wless data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Adapter ENet USB Wless, USB

Long summary description NETGEAR Adapter ENet USB Wless:
This is an auto-generated long summary of NETGEAR Adapter ENet USB Wless based on the first three specs of the first five spec groups.

NETGEAR Adapter ENet USB Wless. Host interface: USB

Ports & interfaces
Host interface *
USB
Network
Bandwidth
2.4 GHz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
67 g
Other features
Dimensions (WxDxH)
107 x 87 x 24 mm
Data transfer rate
0.0107 Gbit/s
Country Distributor
United Kingdom 1 distributor(s)