BenQ logo

BenQ Digital Projector SP870 data projector 5000 ANSI lumens DLP XGA (1024x768)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87412
Info modified on:
21 Jan 2020, 15:21:40
Long product name BenQ Digital Projector SP870 data projector 5000 ANSI lumens DLP XGA (1024x768):

Digital Projector SP870

BenQ Digital Projector SP870 data projector 5000 ANSI lumens DLP XGA (1024x768):

Put the shine on.

BenQ’s SP870 projector is the bright choice for meetings, with a powerful 5000 lumen lamp that lets you keep the lights on during use without detracting from the viewing experience. A dark room might be good for watching a movie, but it doesn’t work so well for meetings or other occasions where participants need to take notes or consult printed documents. The SP870 is designed for just such situations, rendering a spectacularly vivid and richly colored picture--even with the lights up. It’ll put the shine on meetings and put a smile on the faces of those in attendance.

Created for picture clarity.

The SP870’s 5000 ANSI lumens projection lamp provides far greater light output than typical projectors. As a result, it can deliver a brightly illuminated picture with fully saturated color even in locations with high levels of ambient light.

5000 ANSI Lumens.
Because it can offer a superior viewing experience even in rooms with the lights on, the SP870 is perfect for use during meetings or other situations where viewers may need to write down notes or refer to printed materials. The extraordinarily bright picture is complemented by image enhancement technologies such as BenQ’s exclusive BrilliantColor, 3D color management, and UNISHAPE. There’s even wall color correction to ensure excellent color rendition even on non-standard projection surfaces such as walls or blackboards.

UNISHAPE.
SP870 equipped with UNISHAPE to offer a solution to the problem that the brightness of the image is reduced in existing technologies due to color correction and dark video enhancement. UNISHAPE couteracts this effect by adapting lamp output dynamically to the color wheel segment. With UNISHAPE, it is now possible to get outstanding image quality in all situations with one and the same device.

BrilliantColor.
The high 2000:1 contrast ratio means fine details and subtle color differences are rendered vividly even in darkly lit scenes.

3D Color Management.
3D color management lets users fine-tune the hue, saturation, and gain of primary colors to achieve the exact picture quality desired.

Contrast ratio of 2000 : 1.
The high 2000:1 contrast ratio means fine details and subtle color differences are rendered vividly even in darkly lit scenes.

Made for your convenience.

The SP870 incorporates a number of design touches and handy features that make for smooth operation--and make the SP870 simply a delight to use. When you wish to start up or shut down the SP870, alert tones won’t leave you wondering whether the projector is on or off. A presentation timer will keep your presentations on track while a panel key lock will put an end to annoying glitches due to accidental button presses. Automatic detection of video sources, a 12V trigger for controlling motorized screens, quick cooling, and custom splash screens are a few other features that make the SP870 so easy and enjoyable to use.

Power On/Off Tone.
To let you know when the projector has warmed up and is ready for use, or when it has cooled down after use, a handy alert tone is available, so you don’t have to inspect indicators visually.

Presentation Timer.
An on-screen timer helps users run presentations more smoothly, while keeping the audience’s attention focused on the show and not their watches. Panel Key Lock Locking down the keypad puts an end to the embarrassment and disruption of accidentally pressing a control button and activating the associated function during a presentation.

Quick Auto Search.
This feature automatically detects when a video source is connected, for plug-and-play simplicity that will get you up and running with a presentation without hassles.

12V Trigger.
The built-in 12V trigger input helps the SP870 easily link with external supporting devised such as the motorized screens, making for less clutter and greater user convenience.

Wall Color Correction.
Wall color correction provides automatic optimization for different surfaces, such as a classroom blackboard, that might be used to display content instead of a regular projector screen.

Quick Cooling.
Cooling time itself has been reduced by over 60%, saving your time and minimizing the risk of heat damage to sensitive internal components.

MyScreen.
The MyScreen software makes it a snap to create a custom start-up screen, like a photo or a company logo, for an impressive special touch. Connect the SP870 to your PC with a common RS-232 cable (optional) and set up MyScreen. MyScreen will prompt you to select the image file you want to use, and then upload it to the SP870 so you can put your personal stamp on every presentation.

Designed for reliability.

The SP870 demonstrates careful attention to details that set it apart from regular projectors in terms of dependable, secure operation. A high altitude mode ensures that the SP870 performs to expectations even under adverse conditions, and an auto-off feature not only saves power but also avoids possible overheating. A security password can be set to prevent unauthorized use, while smart Lamp Care technology protects the lamp from damage due to startup at overly high temperatures.

High Altitude Mode.
This mode allows the SP870 to be operated even under adverse conditions, such as high altitudes or high temperatures. In addition, its thermal design includes two autonomous cooling fans for the lamp and DMD chip to ensure optimum performance and maximum device life.

Auto Off.
A smart auto off feature shuts the projector down when no input sources are detected after a preset interval. This feature not only conserves power, but also prevents possible overheating.

Password Protection.
By setting this password, users can prevent unauthorized use of the projector.

Lamp Care.
You can turn the SP870 on and off within short period of time without concern. SP870 can detect the bulb temperature automatically when you try on it and make sure the temperature is cool enough before it allows the projector to turn on.

Short summary description BenQ Digital Projector SP870 data projector 5000 ANSI lumens DLP XGA (1024x768):

BenQ Digital Projector SP870, 5000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1016 - 7620 mm (40 - 300"), 16.78 million colours

Long summary description BenQ Digital Projector SP870 data projector 5000 ANSI lumens DLP XGA (1024x768):

BenQ Digital Projector SP870. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 360 W. Focal length range: 38.87 - 46.63 mm, Zoom ratio: 1.15:1. RMS rated power: 2 W. Display number of colours: 16.78 million colours

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.