location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2VGAW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845977 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MINI DISPLAYPORT TO VGA ADAPTER: Mini DP 1.2 (HBR2) video adapter connects a VGA display or projector supporting 1920x1200 & 1080p at 60Hz; EDID & DDC pass-through ensures compatibility between source & display / White
  • - HOST COMPATIBILITY: Active digital to analog converter supports mDP/mDP++ source including Thunderbolt 1 & 2 MacBooks, MacBook Air & Mac Mini, Microsoft Surface Pro 1-6, desktops (AMD FirePro/NVidia Quadro), laptops, mini itx computers, Intel NUC & docks
  • - INCREASE PRODUCTIVITY: Connect a VGA monitor or projector, or add a second display to your workstation using this mDP to VGA adapter dongle; Compact design makes it ideal for travel to & from office/home / 5" (13cm) cable
  • - SCREW LOCKING VGA: Mini DisplayPort to VGA display adapter supports VGA screw locking cable to prevent cable from coming loose or accidental disconnection from VGA displays and projectors / Tested with VGA cables up to 25'
  • - EASY TO USE: With no software or drivers required, the Mini DP to VGA converter (male to female) works with any OS including Windows, Ubuntu and macOS; Compatible with MiniDP devices like Microsoft Surface PCs or TB1/TB2 MacBooks
Warranty: 3 Years
Long product name StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White :
The long product name of StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White (MDP2VGAW)
More>>>
StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White:
The official description of StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a VGA display to a Mini-DisplayPort®-equipped PC or Mac® computer

This Mini DisplayPort to VGA adapter lets you connect your mDP computer to a VGA monitor or projector. The adapter works with Mini DisplayPort computers like your Macbook® or any Microsoft® Surface™ Pro devices with mDP.

Easily connect your Mini DisplayPort computer to a VGA display

The mDP to VGA adapter lets you connect your Mini DisplayPort laptop, desktop or tablet to a VGA display. The adapter is compatible with mDP ports as well as Thunderbolt 1 and Thunderbolt 2 I/O ports, and supports plug-and-play connectivity ensuring a hassle-free setup.

Works with legacy VGA monitors

The Mini DisplayPort adapter makes your mDP computer fully compatible with existing VGA monitors or projectors in your home or around your office. The VGA connector features nuts that mate with the screws on standard VGA cables, to ensure your video cable won’t get disconnected.

The perfect travel companion for your MacBook with Mini DisplayPort

With its all-white design, this Mini DisplayPort video adapter is the perfect travel accessory for your MacBook with mDP. The adapter is compact and lightweight so it fits easily into your MacBook bag or carrying case, which is great for BYOD (Bring Your Own Device) applications at the office. While the adapter looks great next your Mac it also works with any Mini DisplayPort computer, such as your Windows® laptop.

Crystal-clear picture quality

With support for video resolutions up to 1920x1200 or 1080p, you’ll be surprised at the picture quality the adapter provides, even when connected to a legacy VGA monitor, projector or television. The adapter harnesses the video capabilities built into your mDP connection to deliver every detail in stunning high-definition.

The MDP2VGAW is backed by a 3-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White:
This short summary of the StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White, 0.13 m, Mini DisplayPort, VGA (D-Sub), Male, Female, Straight

Long summary description StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White:
This is an auto-generated long summary of StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White based on the first three specs of the first five spec groups.

StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Projector/Display - mDP 1.2 to VGA Dongle - White. Cable length: 0.13 m, Connector 1: Mini DisplayPort, Connector 2: VGA (D-Sub). Weight: 28.5 g, Width: 45 mm, Depth: 180 mm. Package width: 200 mm, Package depth: 220 mm, Package height: 15 mm. Master (outer) case width: 270 mm, Master (outer) case length: 455 mm, Master (outer) case height: 355 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0.13 m
Connector 1 *
Mini DisplayPort
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.2
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Maximum refresh rate
60 Hz
HBR2 support
Yes
Product colour
White
Converter type
Active video converter
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
40 - 85%
Weight & dimensions
Weight
28.5 g
Width
45 mm
Depth
180 mm
Height
15 mm
Packaging data
Package width
200 mm
Package depth
220 mm
Package height
15 mm
Package weight
42 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
270 mm
Master (outer) case length
455 mm
Master (outer) case height
355 mm
Products per master (outer) case
160 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)