location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Intel Xeon E5-2620 processor 2 GHz 15 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5-2620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3676-L200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554336639
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 13:38:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Intel Xeon E5-2620 processor 2 GHz 15 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 Family E5-2620 2 GHz
  • - 15 MB L3 LGA 2011 (Socket R)
  • - Processor cores: 6 32 nm 64-bit 95 W
Long product name Fujitsu Intel Xeon E5-2620 processor 2 GHz 15 MB L3 :
The long product name of Fujitsu Intel Xeon E5-2620 processor 2 GHz 15 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2620, 15M Cache, 2.00 GHz, 7.20 GT/s Intel QPI
More>>>
Fujitsu Intel Xeon E5-2620 processor 2 GHz 15 MB L3:
The official description of Fujitsu Intel Xeon E5-2620 processor 2 GHz 15 MB L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hyper-Threading Technology (HT Technology)
Today's Intel® Hyper-Threading Technology (Intel® HT Technology) delivers thread-level parallelism on each processor resulting in more efficient use of processor resources—higher processing throughput—and improved performance on the multi-threaded software of today and tomorrow.

Intel® Virtualization Technology (Intel® VT)
Increasing manageability, security, and flexibility in IT environments, virtualization technologies like hardware-assisted Intel® Virtualization Technology (Intel® VT) combined with software-based virtualization solutions provide maximum system utilization by consolidating multiple environments into a single server or PC. By abstracting the software away from the underlying hardware, a world of new usage models opens up that reduce costs, increase management efficiency, strengthen security, while making your computing infrastructure more resilient in the event of a disaster.

Intel® Virtualization Technology (Intel® VT) for Directed I/O (Intel® VT-d)
Intel® Virtualization Technology for Directed I/O (VT-d) extends Intel's Virtualization Technology (VT) roadmap by providing hardware assists for virtualization solution. VT-d continues from the existing support for IA-32 (VT-x) and Itanium® processor (VT-i) virtualization adding new support for I/O-device virtualization. Intel VT-d can help end users improve security and reliability of the systems and also improve performance of I/O devices in virtualized environment. These inherently helps IT managers reduce the overall total cost of ownership by reducing potential down time and increasing productive throughput by better utilization of the data center resources.

Intel® Trusted Execution Technology (Intel® TXT)
Intel® Trusted Execution Technology for safer computing is a versatile set of hardware extensions to Intel® processors and chipsets that enhance the digital office platform with security capabilities such as measured launch and protected execution. Intel Trusted Execution Technology provides hardware-based mechanisms that help protect against software-based attacks and protects the confidentiality and integrity of data stored or created on the client PC. It does this by enabling an environment where applications can run within their own space, protected from all other software on the system. These capabilities provide the protection mechanisms, rooted in hardware, that are necessary to provide trust in the application's execution environment. In turn, this can help to protect vital data and processes from being compromised by malicious software running on the platform.

Intel® 64 Architecture
Intel® 64 architecture delivers 64-bit computing on server, workstation, desktop and mobile platforms when combined with supporting software.¹ Intel 64 architecture improves performance by allowing systems to address more than 4 GB of both virtual and physical memory.

Enhanced Intel SpeedStep® Technology
Enhanced Intel SpeedStep® Technology is an advanced means of enabling very high performance while also meeting the power-conservation needs of mobile systems. Conventional Intel SpeedStep Technology switches both voltage and frequency in tandem between high and low levels in response to processor load.

Demand Based Switching (DBS)
DBS is a power-management technology developed by Intel, in which the applied voltage and clock speed of a microprocessor are kept at the minimum necessary levels for optimal performance of required operations. A microprocessor equipped with DBS operates at a reduced voltage and clock speed until more processing power is required. This is achieved by monitoring the processor’s use by application-level workloads, reducing the CPU speed when it is running idle while increasing it as the load increases. This technology was introduced as Intel SpeedStep® Technology in the server marketplace.

Intel® Flex Memory Technology
Facilitates easier upgrades by allowing different memory sizes to be populated and remain in dual-channel mode.

Execute Disable Bit
Execute Disable Bit is a hardware-based security feature that can reduce exposure to viruses and malicious-code attacks and prevent harmful software from executing and propagating on the server or network. Help protect your customers' business assets and reduce the need for costly virus-related repairs by building systems with built-in Intel Execute Disable Bit.

Short summary description Fujitsu Intel Xeon E5-2620 processor 2 GHz 15 MB L3:
This short summary of the Fujitsu Intel Xeon E5-2620 processor 2 GHz 15 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Intel Xeon E5-2620, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2620, 2 GHz, 64-bit

Long summary description Fujitsu Intel Xeon E5-2620 processor 2 GHz 15 MB L3:
This is an auto-generated long summary of Fujitsu Intel Xeon E5-2620 processor 2 GHz 15 MB L3 based on the first three specs of the first five spec groups.

Fujitsu Intel Xeon E5-2620. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Memory clock speeds supported by processor: 800,1066,1333 MHz. Market segment: Server

Processor
Processor model *
E5-2620
Processor base frequency *
2 GHz
Processor family *
Intel® Xeon® E5 Family
Processor cores *
6
Processor socket *
LGA 2011 (Socket R)
Component for
Server/workstation
Processor lithography *
32 nm
Processor threads
12
System bus rate
7.2 GT/s
Processor operating modes *
64-bit
Processor boost frequency
2.5 GHz
Processor cache
15 MB
Processor cache type
L3
Thermal Design Power (TDP)
95 W
Processor
Box *
No
VID Voltage Range
0.60 - 1.35 V
CPU multiplier (bus/core ratio)
25
Memory
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory channels *
Quad-channel
ECC
Yes
Features
Market segment
Server
Operational conditions
Maximum operating temperature
77.4 °C
Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 01:19:10
Uk has collected 4 expert reviews for Fujitsu Intel Xeon E5-2620 processor 2 GHz 15 MB L3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
servethehome.com
Updated:
2016-10-24 01:19:10
The Intel Xeon E5-2620 model name has been used to describe a fairly consistent price point over three generations. The Intel Xeon E5-2620 V1 was launched in Q1'12 and is now about three years old. The subsequently released V2 and V3 versions were on Inte...
Bottom line The bottom line is that there was incremental performance improvement between each generation which is expected. Although the media often focuses on the higher-end parts, the lower-cost E5-2620 line ends up selling a solid volume because of its price poin...
0%
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)