location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS3412RPxs Rack (2U) 2 GB DDR3 30 TB Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS3412RPxs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS3412RPXS/30TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 23:56:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology RackStation RS3412RPxs Rack (2U) 2 GB DDR3 30 TB Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Black, Silver
  • - Total installed storage capacity: 30 TB Number of storage drives supported: 10
  • - 3.1 GHz
  • - 2 DDR3
  • - Ethernet LAN DHCP server iSCSI support Wake-on-LAN ready
Warranty: 3 Years
Long product name Synology RackStation RS3412RPxs Rack (2U) 2 GB DDR3 30 TB Black, Silver :
The long product name of Synology RackStation RS3412RPxs Rack (2U) 2 GB DDR3 30 TB Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RS3412RPxs 30TB - Dual Core 3.1GHz, DDR3 2GB ECC RAM, 10 x 3.5" / 2.5" SATA(II), 2U, 14.87Kg
More>>>
Short summary description Synology RackStation RS3412RPxs Rack (2U) 2 GB DDR3 30 TB Black, Silver:
This short summary of the Synology RackStation RS3412RPxs Rack (2U) 2 GB DDR3 30 TB Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RackStation RS3412RPxs, Rack (2U), 2 GB, DDR3, 30 TB, Black, Silver

Long summary description Synology RackStation RS3412RPxs Rack (2U) 2 GB DDR3 30 TB Black, Silver:
This is an auto-generated long summary of Synology RackStation RS3412RPxs Rack (2U) 2 GB DDR3 30 TB Black, Silver based on the first three specs of the first five spec groups.

Synology RackStation RS3412RPxs. Chassis type: Rack (2U). Processor frequency: 3.1 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 30 TB

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:55:07
Uk has collected 4 expert reviews for Synology RackStation RS3412RPxs Rack (2U) Ethernet LAN Black, Silver and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
kitguru.net
Updated:
2013-11-02 02:55:05
Synology have a wide range of NAS server systems available this year, targeting all ends of the market. Today we look at the RS3412RPxs, a high end NAS system designed for medium and large businesses. The RS3412RPxs can scale up to 136TB to satisfy...
Good Built to survive a small nuclear explosion, superb performance, expandable up to 136TB, DiskManager OS is class leading, fast processor, Optional 10GbE PCI Express x8 Gen2 Network Interface card support...
90%
DigitalReviews.net
Updated:
2016-12-30 00:23:02
When the DigitalReviews team was in Taiwan half a year ago and visited Synology's head office, we came away very impressed with their scope of products and vision for the near future.Our favourable impressions had been solidified over the years by many Sy...
Bottom line Despite its target market being the high end of town, meaning medium to large businesses or enterprises, we asked ourselves the question: would we love to keep this machine for our own use? The answer is a resounding Yes and we're only a small business...
0%
Brand Image Product code Product Stock Price from
Synology

Synology RackStation RS3412RPxs Rack (2U) 2 GB DDR3 40 TB Black, Silver
(show image)
RS3412RPXS/40TB RS3412RPxs 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS3412RPxs Rack (2U) 2 GB DDR3 20 TB Black, Silver
(show image)
RS3412RPXS/20TB RS3412RPxs 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS3412RPxs Rack (2U) 2 GB DDR3 10 TB Black, Silver
(show image)
RS3412RPXS/10TB RS3412RPxs 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS3412RPxs Rack (2U) 2 GB DDR3 Black, Silver
(show image)
RS3412RPXS RS3412RPxs 0.00
(excl. VAT)
0 (incl. VAT)