location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.4-inch Display Privacy Filter 39.1 cm (15.4")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4-inch Display Privacy Filter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ358AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585371129 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 15:27:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2010
Product end of life date
Warranty: 1 Year Limited(Return to HP/Dealer - Parts Only)
Long product name HP 15.4-inch Display Privacy Filter 39.1 cm (15.4") :
The long product name of HP 15.4-inch Display Privacy Filter 39.1 cm (15.4"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 15.4-inch Display Privacy Filter
More>>>
HP 15.4-inch Display Privacy Filter 39.1 cm (15.4"):
The official description of HP 15.4-inch Display Privacy Filter 39.1 cm (15.4") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Limit unwelcome “from the side” display viewing, especially when used in constrained or limited spaces with the HP Privacy Filter. The HP Privacy Filter narrows the viewing angle of your notebook display so that people on either side see a dark, blank screen.

Short summary description HP 15.4-inch Display Privacy Filter 39.1 cm (15.4"):
This short summary of the HP 15.4-inch Display Privacy Filter 39.1 cm (15.4") data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.4-inch Display Privacy Filter, 39.1 cm (15.4"), Laptop

Long summary description HP 15.4-inch Display Privacy Filter 39.1 cm (15.4"):
This is an auto-generated long summary of HP 15.4-inch Display Privacy Filter 39.1 cm (15.4") based on the first three specs of the first five spec groups.

HP 15.4-inch Display Privacy Filter. Maximum screen size: 39.1 cm (15.4"). Suitable for: Laptop

Design
Suitable for *
Laptop
Filter colour
Black
Features
Compatibility
HP EliteBook 8530p HP Compaq 2230s HP Compaq 6710b HP Compaq 6715b HP Compaq 6720s HP Compaq 6720t HP Compaq 6730b HP Compaq 6730s HP Compaq 6735b HP Compaq 6735s HP Compaq 8510p HP Compaq 8510w HP Compaq 8710w HP EliteBook 8530w
Ergonomics
Maximum screen size *
39.1 cm (15.4")