location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-10114 power cable Black 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-10114
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450-10114 show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 12:50:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 450-10114 power cable Black 2 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - Male
  • - Female
  • - Black
Long product name DELL 450-10114 power cable Black 2 m :
The long product name of DELL 450-10114 power cable Black 2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

European 220V, 2m, kit
More>>>
DELL 450-10114 power cable Black 2 m:
The official description of DELL 450-10114 power cable Black 2 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power your Dell™ system with the 220 V Power Cord from Dell. This power cord provides an input voltage of 220 V and measures 2m in length. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.
Compatible with:
Select Alienware / Dimension / Inspiron / Latitude / Monitor / OptiPlex / PowerConnect / PowerVault / Precision / Printer / Projector / Studio / Vostro / XPS

Short summary description DELL 450-10114 power cable Black 2 m:
This short summary of the DELL 450-10114 power cable Black 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-10114, 2 m, 220 V

Long summary description DELL 450-10114 power cable Black 2 m:
This is an auto-generated long summary of DELL 450-10114 power cable Black 2 m based on the first three specs of the first five spec groups.

DELL 450-10114. Cable length: 2 m. Input voltage: 220 V

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
2 m
Features
Compatibility
Alienware M14x R2 Alienware M17x Alienware M17x R4 Alienware M18x R2 Dimension 3100C Dimension 9200 Dimension C521 Dimension E521 Inspiron 13z (5323) Inspiron 14z (5423) Inspiron 530 Inspiron 530s OptiPlex 3010 OptiPlex 330 DT OptiPlex 330 MT OptiPlex 7010 Optiplex 740 DT OptiPlex 745c Optiplex 755 Energy Smart DT Optiplex 755 Energy Smart USFF OptiPlex 760 DT OptiPlex 760 USFF OptiPlex 9010 OptiPlex 9010a PowerEdge 1950 PowerEdge 2970 PowerEdge C2100 PowerEdge C6145 PowerEdge C6220 II PowerEdge C8000 PowerEdge M1000e PowerEdge M600 PowerEdge R200 PowerEdge R210 PowerEdge R210 II PowerEdge R300 PowerEdge R310 PowerEdge R320 PowerEdge R410 PowerEdge R420 PowerEdge R510 PowerEdge R520 PowerEdge R610 PowerEdge R620 PowerEdge R710 PowerEdge R715 PowerEdge R720 Poweredge R720xd PowerEdge R805 PowerEdge R810 PowerEdge R820 PowerEdge R900 PowerEdge R905 PowerEdge R910 PowerEdge R920 PowerEdge T100 PowerEdge T105 PowerEdge T110 PowerEdge T110 II PowerEdge T20 PowerEdge T300 PowerEdge T320 PowerEdge T410 PowerEdge T420 PowerEdge T605 PowerEdge T610 PowerEdge T620 PowerEdge T710 PowerEdge VRTX PowerVault DL2300 PowerVault DL4000 PowerVault DX6104 CSN PowerVault DX6104 SN PowerVault DX6112 SN PowerVault NX200 PowerVault NX3000 PowerVault TL2000 PowerVault TL4000 Precision M6400 Precision Workstation R5400 Precision WorkStation T3400 Precision WorkStation T3600 Precision WorkStation T5600 Precision WorkStation T7400 Precision Workstation T7400 MT Precision WorkStation T7600 Studio 540MT Studio 540ST Vostro 200 Vostro 270 Vostro 270s Vostro 3360 Vostro 3460 Vostro 400 Vostro 410 XPS 630 XPS 730
Power
Input voltage
220 V
Country Distributor
United Kingdom 1 distributor(s)