location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4345xs Laser 43 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4345xs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3944A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:59:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2007
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 4345xs Laser 43 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 43 ppm
  • - Colour scanning
  • - Internal memory: 256 MB Built-in processor MIPS 533 MHz
  • - 69.4 kg
Warranty: One-year, next-day on-site limitedoptional HP Care Packs available
Long product name HP LaserJet 4345xs Laser 43 ppm :
The long product name of HP LaserJet 4345xs Laser 43 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet 4345xs mfp print / copy / scan to e-mail,
More>>>
HP LaserJet 4345xs Laser 43 ppm:
The official description of HP LaserJet 4345xs Laser 43 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve the efficiency and productivity of demanding workgroups with print, copy, scan to e-mail, optional digital sending¹ and analogue fax². Extend your paper input and output capabilities with multiple paper trays and document-finishing options.
Streamline communication and save time with scan to e-mail, optional digital sending¹ that scans to printers or network folders, and analogue faxing². With up to 43 ppm (A4), get the speed your business needs to quickly print & copy documents.
Easy to use with an intuitive control panel and HP Smart Printing technology*, the HP LaserJet 4345mfp is built with industry-renowned HP LaserJet reliability. Easy to install, this worry-free device works seamlessly in existing network environments.
Work group performer delivers return on investment

Short summary description HP LaserJet 4345xs Laser 43 ppm:
This short summary of the HP LaserJet 4345xs Laser 43 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 4345xs, Laser, Colour scanning

Long summary description HP LaserJet 4345xs Laser 43 ppm:
This is an auto-generated long summary of HP LaserJet 4345xs Laser 43 ppm based on the first three specs of the first five spec groups.

HP LaserJet 4345xs. Print technology: Laser. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning

Printing
Print technology *
Laser
Printing *
No
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Warm-up time
120 s
Time to first page (black, normal)
10 s
Economical printing
Yes
Print speed (black, best quality, A4)
43 ppm
Print speed (black, best quality, letter)
Up to 45 ppm
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
43 cpm
Time to first copy (letter)
< 10 sec
Maximum number of copies
32000 copies
Copier resize
25 - 400%
Copy resolution (black graphics)
600 x 600 dpi
Left metric copy margin
4.2 mm
Right metric copy margin
4.2 mm
Top metric copy margin
4.2 mm
Copier settings
Scalability, contrast, background removal, sharpness, N- or Z-ordering, orientation
Bottom copy margin
4.2 mm
Maximum copy speed (black, A4)
43 cpm
Copy speed (black, best, letter)
Up to 45 cpm (single-sided)
Scanning
Scanning *
Colour scanning
Maximum scan area
227 x 302 mm
Scanner type *
ADF scanner
Input colour depth
30 bit
Greyscale levels
220
Scan input modes
Copy, E-mail, Fax, Secondary e-mail, Folder, Workflow
Scanner features
45 ipm scanner with 50-sheet duplex ADF, Xenon lamp for Instant-on copying/scanning
Minimum scan size
148 x 210 mm
Fax
Faxing *
No
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Distinctive ring
No
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
PML, XHTML
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Maximum input capacity for envelopes
Up to 75 envelopes
Standard output capacity for envelopes
100 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum print size
207.5 x 347.6 mm
Auto Document Feeder (ADF) media weight
60 - 120 g/m²
Envelope feeder
Yes, 75 (with the purchase of an optional envelope feeder)
Recommended media weight
Tray 1: 60 - 200; Tray 2/3/4: 60 - 120
Media weight (tray 1)
60 - 200 g/m2
Media handling
Sheetfed
Maximum paper trays
5
Paper handling optional/input
500-sheet (two additional input trays for up to 2100-sheet input capacity), 75-envelope feeder
Paper handling standard/input
100-sheet multipurpose Tray 1, two 500-sheet input Trays 2 and 3, 50-sheet automatic document feeder (ADF), automatic two-sided printing accessory
Paper handling standard/output
Stapler/stacker (staples up to 30 sheets, stacks up to 500 sheets), cabinet/stand
Paper handling
100-sheet multipurpose Tray 1, two 500-sheet input Trays 2 and 3, 50-sheet automatic document feeder (ADF), automatic two-sided printing accessory, optional 500-sheet input trays (up to 2 additional for up to 2100-sheet capacity), optional 75-envelope fee
Network
Supported network protocols (IPv4)
Via HP Jetdirect print servers: TCP/IP (IP Direct mode; may require software from the NOS vendor or third-party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP (v 1, 2c, 3), HTTP
Performance
Maximum internal memory
512 MB
Internal storage capacity
20 GB
Internal memory *
256 MB
Built-in processor
Yes
Processor family
MIPS
Processor frequency
533 MHz
Minimum system requirements
Microsoft Windows 98: Pentium 90, 16 Mb RAM; Windows Me: Pentium 150, 32 Mb RAM; Windows NT 4.0: Pentium 90, 32 Mb RAM; Windows 2000: 133-MHz CPU, 64 Mb RAM; Windows XP: 233-MHz CPU, 64 Mb RAM; Windows Server 2003: 550-MHz CPU, 128 Mb RAM; 220 Mb HD, CD-ROM, IEEE 1284, USB 1.1, USB 2.0
Design
Market positioning *
Business
Power
Power consumption (PowerSave)
15 W
Power consumption (off)
0.25 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32.5 °C
Storage relative humidity (H-H)
10 - 80%
Operational conditions
Operating altitude (imperial)
10000 ft
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
69.4 kg
Packaging data
Package weight
171 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM (HP PCL 6, HP PCL 5e, HP Postscript Level 3 Emulation, HP LaserJet Utility, HP Toolbox, Macintosh software, PostScript Printer Description)
Logistics data
Pallet gross weight
171 kg
Products per pallet
1 pc(s)
Other features
Standard input trays
3
I/O ports
IEEE 1284-B HP Jetdirect Fast Ethernet Embedded Print Server Foreign Interface Harness (FIH) fax EIO
Networking features
Fast Ethernet, Gigabit Ethernet, 802.11b
Dimensions (WxDxH)
1250 x 490 x 550 mm
Network ready
Yes
Power requirements
220 - 240 VAC (+/- 10%), 50/60 Hz (+/-2 Hz)
Printer management
HP Embedded Web Server, HP Web Jetadmin, HP Toolbox, HP LaserJet Utility
Modem type
Standard analog fax accessory 33.6 kbps
Media types supported
Paper (plain, preprinted, letterhead, prepunched, bond, recycled, colour, rough), transparencies, labels, envelopes, card stock
Minimum system requirements for Macintosh
160 MB free hard disk space, Mac OS 9.x and Mac OS X v 10.1 and later, CD-ROM drive, USB port or IEEE 1284-B compliant bidirectional parallel port
Safety
IEC 60950 (international), EN 60950 (international), IEC 60825-1+A1, EN 60825-1+A11 Class 1 Laser/LED product, GB4943, Laser safety statement (US), EMI statement (Korea), VCCI statement (Japan), Laser statement (Finland), Canadian EMC Class B requirements
Compatible operating systems
Microsoft Windows 98, Me, NT 4.0, 2000, XP, XP 64-bit, Server 2003; Novell NetWare 3.2, 4.2, 5.x, 6.x; Apple Mac OS 8.6; Red Hat Linux 6.x; SuSE Linux 6.x; HP-UX 10.20, 11.x; Solaris 2.5x, 2.6, 7, 8, 9, 10 (SPARC); IBM AIX 3.2.5; MPE-iX
Functions
Black-and-white printing, black-and-white copying, color scan to email, analog faxing, optional digital sending, output stacking, output stapling
Size (imperial)
91.4 cm (36")
Acoustic power emissions
7.0 B(A) (printing), 7.2 B(A) (copying)
Scan file formats
JPG, PDF, TIFF
Copier smart software features
45 images per minute (ipm) scanner with 50-sheet duplex ADF
Custom media sizes
Tray 1: 76 x 127 to 216 x 356 mm; Tray 2, 3, 4: 148 x 210 to 216 x 356 mm
Duplex print options
Automatic
Pallet dimensions (W x D x H)
1200 x 1000 x 1440 mm
Downloadable software
Windows Installer, PCL 5e, PCL 6, Postscript emulation, HP Toolbox, HP Web Jetadmin, Macintosh Installer, Macintosh Postscript Printer Description (PPD) files, IBM drivers, model scripts; OS/2 PCL 5 or PCL 6 printer driver, OS/2 PS printer driver, UNIX model scripts, Linux drivers, HP OpenVMS drivers
Print quality (black, draft quality)
600 DPI
Standard media sizes
A4, A5, B5 JIS, DL ISO envelopes, C5 ISO envelopes, B5 ISO envelopes
Typefaces
80 scalable TrueType fonts
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
1200 DPI
Colour all-in-one functions
Scan, No
Print margin bottom (A4)
4.2 mm
Print margin left (A4)
4.2 mm
Print margin right (A4)
4.2 mm
Print margin top (A4)
4.2 mm
Standard output capacity for transparencies
500 sheets
Driver updates
Recent printer drivers for all supported operating systems are available at http://www.hp.com/support/lj4345mfp. If no access to the Internet, see support flyer that came in the MFP box
Duplex supported media size
A4, A5, B5 (JIS), Executive (JIS), 16K
Memory upgrade
0.512 GB
Memory technology
Memory Enhancement technology (MEt)
Control panel
Intuitive operation and easy to understand messaging, 640 x 240 touchscreen LCD display with help features. Messages can be displayed in 20 languages. Buttons: Cancel job, Start, Down arrow, Help, Menu, Up arrow, Back arrow, 13-button numeric keypad with
Upgrade type
Firmware upgradeable via CompactFlash module on formatter
Service & support
HP Web sites, HP Customer Support Centre, HP Care Packs, HP service agreement
Technical features
Print, copy, scan to e-mail, and analogue fax* functionality for work groups Familiar LaserJet experience in an integrated design with a small footprint Automatic two-sided printing, copying, and scanning conserves paper Send and receive documents with th
Configuration management description
HP Embedded Web Server, HP Web Jetadmin, HP Toolbox, HP Install Network Printer Wizard
Media weight (tray 2)
60 to 120 g/m2
Media weight (tray 3)
60 to 120 g/m2
Media size (tray 2)
A4, A5, B5 (JIS), executive (JIS), 16K, letter, legal, executive, 210 x 297 mm, custom 148 x 210 to 216 x 356 mm
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
1200.2 x 1000.3 x 1440.2 mm (47.2 x 39.4 x 56.7")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 1440.2 mm (47.3 x 39.4 x 56.7")
Pallet weight (imperial)
170.6 kg (376.2 lbs)
Weight (imperial)
264 lb
Standard input capacity for envelopes
10 sheets
Acoustic pressure emissions bystander (active, print, copy or scan)
55 dB(A) (printing), 56 dB(A) (copying)
Auto fax reduction supported
Yes
Copier scaling (Auto Document Feeder)
25 to 200%
Duplex binding
Yes
First page out (black&white, A4, ready)
10 s
First page out (black&white, letter, ready)
10 s
Junk barrier supported
Yes
Maximum input capacity (tray 1)
100 sheets
Media sizes supported (imperial)
Letter, legal, executive, statement, 8.5 x 13 in, envelopes (No. 10, commercial)
Minimum scan area
149.9 x 210.8 mm (5.9 x 8.3")
Package weight (imperial)
170.6 kg (376.2 lbs)
UNSPSC-code
43212110
Security management description
Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication (with 620n and 625n EIO print servers); wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40-/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Package dimensions (WxDxH)
1200 x 1000 x 1440 mm
Media size (tray 1)
76 x 127 - 216 x 356 (mm)
Electromagnetic compatibility
EMC Class B requirements (Canada), IEC 60950 (International), EN 60950 (International), IEC 60825-1+A1, EN 60825-1+A11 Class 1, GB4943, CISPR 22 +A1+A2/EN 55022:1994+A1+A2 Class B, EN 61000-3-2/A14, EN 61000-3-3, EN 55024, FCC Title 47 CFR, Part 15 Class
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:09:50
Uk has collected 2 expert reviews for HP LaserJet 4345xs Laser 43 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-06-25 06:24:27
Many high-performance, laser-based MFPs (multifunction printers) cost thousands of dollars and provide features and capabilities so sophisticated -- or bewildering -- that you can buy them only from a reseller, packaged with setup, training, and mainte...
70%
pcmag.com
Updated:
2013-08-31 01:09:49
The HP LaserJet 4345x mfp network multifunction printer offers fast print speeds, excellent text, good graphics, good paper h Specs: Maximum Paper Size: Legal, Rated speed at Default Resolution (Mono): 45 ppm, Scanner Type: Flatbed with ADF (Standa...
80%