location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-I620 5.59 cm (2.2") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-I620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-I620ZKA
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-I620 5.59 cm (2.2") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Bluetooth
  • - Single camera
Warranty: 1 year
Long product name Samsung SGH-I620 5.59 cm (2.2") Black :
The long product name of Samsung SGH-I620 5.59 cm (2.2") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-I620, 2.2" TFT, 320 x 240, 2 MP Camera, Bluetooth, WAP, HSDPA, QWERTY, Windows Mobile 6.0
More>>>
Samsung SGH-I620 5.59 cm (2.2") Black:
The official description of Samsung SGH-I620 5.59 cm (2.2") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The i620, though highly compact and perfect for pocketing, is too pretty to hide. Boasting a fresh and silver look that's edgy and clean, it houses an exhilaratingly large and bright 65536, 2" TFT LCD. QWERTY keypad and a Windows Mobile 6 Operating system.

Windows Mobile 6.0
Windows Mobile 6.0 lends familiar user interface & PC-like functionality.

touch keypad
Sensitive-Touch Keypad & Scroll Wheel, supremely smooth & easy-to-use.

RSS reader
Podcasts & RSS Reader for automatic downloads & streaming.

HSDPA
HSDPA High-speed data downloads & transmissions.

web browser
Opera web browser for dynamic navigation and swifter web applications.

2 megapixel camera
2 Megapixel + VGA Camera gives video conferencing capability.

Short summary description Samsung SGH-I620 5.59 cm (2.2") Black:
This short summary of the Samsung SGH-I620 5.59 cm (2.2") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-I620, 5.59 cm (2.2"), 320 x 240 pixels, Black

Long summary description Samsung SGH-I620 5.59 cm (2.2") Black:
This is an auto-generated long summary of Samsung SGH-I620 5.59 cm (2.2") Black based on the first three specs of the first five spec groups.

Samsung SGH-I620. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Product colour: Black. Weight: 126 g

Display
Display diagonal *
5.59 cm (2.2")
Panel type
TFT
Display resolution *
320 x 240 pixels
Storage
Internal memory
30 MB
Camera
Rear camera type *
Single camera
Zoom capability
Yes
Built-in camera
Yes
Network
Bluetooth *
Yes
WAP
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Slider
Product colour *
Black
Performance
Video call
No
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar
Speakerphone
Yes
Direct printing
Yes
Push-to-Talk (PTT)
No
Multimedia
FM radio
No
Call management
Call timer
Yes
Keyboard
Keyboard layout
QWERTY
Battery
Talk time (2G)
4.2 h
Standby time (2G)
350 h
Weight & dimensions
Width
59.3 mm
Depth
16.3 mm
Height
94.5 mm
Weight *
126 g
Other features
Touchscreen
No
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Voice recording
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 06:36:22
Uk has collected 14 expert reviews for Samsung SGH-I620 5.59 cm (2.2") Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2013-11-09 06:36:22
While everyone and their uncle have been waiting patiently for their Kaiser, I?ve been frustrated that other devices seem to have struggled for any publicity in the face of the behemoth!One device that does continue to make news, is this Samsung i620...
Bottom line This is the best Windows Mobile device I?ve ever used. Its exceptional, it looks great, feels better and is a joy to use. Other than the slight slider issues, the build quality is great and feels really robust.The lack of Wifi and GPS will be killer fo...
0%
letsgomobile.org/en
Updated:
2013-11-09 06:36:22
T odays mobile phones are more and more equipped with features that also appeal to the business user. More often cell phones are able to offer HSDPA or UMTS thus offering options like MSN, Skype, Internet and Email; all very attractive functions for t...
74%
mobileburn.com
Updated:
2013-11-09 06:36:22
The Samsung SGH-i620 is a very solid little messaging smartphone. It has a very compact form factor, a usable keyboard, and is damn fine looking. Heck, in the white color scheme, at least, it even looks a bit Apple-like. For people living in Europe, it...
Good Compact, good looking, great scrollable dpad, good keyboard...
Bad No U.S. 3G, weak camera, touch sensitive controls, no voice dialing...
Bottom line The Samsung SGH-i620 is a very solid little messaging smartphone. It has a very compact form factor, a usable keyboard, and is damn fine looking. Heck, in the white color scheme, at least, it even looks a bit Apple-like. For people living in Europe, it...
75%
geardiary.com
Updated:
2013-11-09 06:36:22
It’s been a month since I unboxed and posted my first impressions of the Samsung SGH-i620. If you haven’t already peeked at that portion of this review, then go ahead…I’ll wait. In that month, I have to admit that there have been...
Good Slider is snappy and phone feels balanced when it is open; thumb board is comfortable to use do to natural finger rest created when device is open; the smoothly scrolling wheel is a nice change from a simple D-pad; camera is protected and hidden when...
Bad The front touch panel is gimmicky, and it doesn’t always properly respond; no WiFi; GPS would be niceHow to Hard Reset: Turn the phone off, hold the D-pad in the down position, then while holding it turn on the phone. Enter the password 1 2 3 4...
0%
gsmarena.com
Updated:
2013-11-09 06:36:22
We have seen lots of phones from Samsung with slider form factor but this time its a full hardware keyboard that is revealed when you slide the Samsung i620 out - the new mid-range smartphone running on the Windows Mobile 6 Standard edition...
0%
ld2.ciol.com
Updated:
2013-11-09 06:36:22
When closed, it looks just like any other Samsung slider phones. But open it up and you'll see the backlit QWERTY keyboardTalk of Windows mobile, and you instantly start thinking of PDAs and smartphones from O2, HP, or HTC. This one is something...
0%
Pocketnow.com
Updated:
2013-11-09 06:36:22
The idea of a BlackJack Slider, that is, a device similar in appearance and specifications to the original BlackJack but with a slide out keyboard, is a great idea. One doesnt always need to type on the keyboard, so why not hide it away for when t...
Good Great form factor, Heatsensitive buttons, Rotary scroll wheel, Good build quality...
Bad No GSM850 band, Flat keys on the keyboard, Low speaker volume, No GPS or WiFi...
Bottom line I really, really like this phone. Im a BlackJack fanatic, and anything that improves upon its form factor is a potential winner for me. Trouble is, I cant use this phone because it doesnt have the GSM850 band, meaning that I cannot connect to th...
70%
infosyncworld.com
Updated:
2013-11-09 06:36:22
We get a quick peek at the Samsung Sangria, a QWERTY slider in the vein of AT&Ts recently-refreshed BlackJack phone. Is this what the BlackJack 2 should have been?...
0%
slashphone.com
Updated:
2013-11-09 06:36:22
Lastest News in this categorySamsung Alias Dual-Hinge Flip Pho...
0%