location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 223M Network Camera 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
223M Network Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0247-051
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Axis 223M Network Camera 1600 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CCD 25.4 / 2.7 mm (1 / 2.7") 1600 x 1200 pixels
  • - Wi-Fi
  • - 620 g
Long product name Axis 223M Network Camera 1600 x 1200 pixels :
The long product name of Axis 223M Network Camera 1600 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

223M Network Camera
More>>>
Short summary description Axis 223M Network Camera 1600 x 1200 pixels:
This short summary of the Axis 223M Network Camera 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 223M Network Camera, 270°, CCD, 25.4 / 2.7 mm (1 / 2.7"), 4 - 8 mm, 1600 x 1200 pixels, MPEG

Long summary description Axis 223M Network Camera 1600 x 1200 pixels:
This is an auto-generated long summary of Axis 223M Network Camera 1600 x 1200 pixels based on the first three specs of the first five spec groups.

Axis 223M Network Camera. Angle of rotation: 270°. Sensor type: CCD, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Focal length range: 4 - 8 mm. Maximum resolution: 1600 x 1200 pixels, Video formats supported: MPEG, Frame rate: 6, 12. Supported network protocols: IPv4/v6, HTTP, HTTPS, SSL/TLS*, TCP, ICMP, SNMPv1/v2c/v3 (MIB-II), RTSP, RTP, UDP, IGMP, RTCP,...

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:38:16
Uk has collected 3 expert reviews for Axis 223M Network Camera 1600 x 1200 pixels and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2011-07-30 14:38:15
Axis Communications has delivered some highly desirable network cameras recently and claims yet another accolade this month as its latest 223M is its first 2-megapixel camera. It focuses on surveillance in areas such as banks and airports, and its top...
Bottom line The 223M delivers the best picture yet and offers a quality range of features with security high on the agenda...
83%
trustedreviews.com
Updated:
2011-07-30 14:38:15
Not content with delivering the world's first megapixel network camera to market Axis Communications ups the ante even further by launching the first two megapixel which delivers a remarkable top resolution of 1,600 x 1,200 pixels. The price tag will cer...
80%
Country Distributor
United Kingdom 1 distributor(s)