HP logo

HP compaq nc6000 P-M 1,4 GHz 256 Mb/30 Gb 14,1-inch TFT XGA ATI M Radeon 9600 modem WXP Pro

Data-sheet quality:
created by HP
Product views:
56492
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP compaq nc6000 P-M 1,4 GHz 256 Mb/30 Gb 14,1-inch TFT XGA ATI M Radeon 9600 modem WXP Pro:

hp compaq nc6000

HP compaq nc6000 P-M 1,4 GHz 256 Mb/30 Gb 14,1-inch TFT XGA ATI M Radeon 9600 modem WXP Pro:

Designed to offer the latest technology in mobile computing without compromising portability.Delivering the highest levels of mobility features - stable, manageable and secure. These modular notebooks are easy to deploy and maintain within any IT environment and provide an ideal way of reducing ongoing lifecycle costs.Stylishly designed for the mobile professional, this notebook combines performance and mobility. Features include a bright 14-inch display, versatile MultiBay, and up to 5 hours of battery life with the standard 6-cell battery.The HP Compaq nc6000 is stylishly designed with the mobile professional in mind. It features a bright 14-inch display, versatile MultiBay, and up to 5 hours of battery life with the standard 6-cell battery to allow ease of use on the road or in and around the office. All of these features are wrapped-up in a durable magnesium and composite design with weight tarting at 2.28 kg (5.03 pounds) and 32.2 mm (1.3-inch) thin, making it ideal for travel and demanding mobile environments.

Short summary description HP compaq nc6000 P-M 1,4 GHz 256 Mb/30 Gb 14,1-inch TFT XGA ATI M Radeon 9600 modem WXP Pro:

HP compaq nc6000 P-M 1,4 GHz 256 Mb/30 Gb 14,1-inch TFT XGA ATI M Radeon 9600 modem WXP Pro

Long summary description HP compaq nc6000 P-M 1,4 GHz 256 Mb/30 Gb 14,1-inch TFT XGA ATI M Radeon 9600 modem WXP Pro:

HP compaq nc6000 P-M 1,4 GHz 256 Mb/30 Gb 14,1-inch TFT XGA ATI M Radeon 9600 modem WXP Pro

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.