location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent SwitchView 100 4-port USB KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView 100 4-port USB KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4SV120BND1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0777787450143 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2019 18:10:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv Avocent SwitchView 100 4-port USB KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 2048 x 1536 pixels
Long product name Vertiv Avocent SwitchView 100 4-port USB KVM switch Black :
The long product name of Vertiv Avocent SwitchView 100 4-port USB KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SwitchView 100 4-port USB KVM Switch
More>>>
Vertiv Avocent SwitchView 100 4-port USB KVM switch Black:
The official description of Vertiv Avocent SwitchView 100 4-port USB KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SwitchView® 100 4-port miniature KVM switch provides access and control of up to four USB-enabled multimedia computers

The SwitchView 100 4-port KVM switching solution is one of the industry’s smallest and most versatile desktop KVM solutions. You can easily connect and control your small-office/home-office (SOHO) desktop environment with this space-saving KVM switch. The SwitchView 100 4-port switch lets you access and control up to four USB-enabled multimedia computers using only one USB keyboard and mouse and VGA monitor. Plus, this solution supports 2048 x 1536 video resolution and provides audio and microphone support.

* Single user, 4-port miniature switch does not compete for space on the desktop.
* Convenient USB connectivity.
* Supports 2048x1536 video resolution.
* Access multiple multimedia computers using a single keyboard, monitor, mouse, speaker set and microphone.
* Affordably priced for the small office/home office.

Short summary description Vertiv Avocent SwitchView 100 4-port USB KVM switch Black:
This short summary of the Vertiv Avocent SwitchView 100 4-port USB KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent SwitchView 100 4-port USB KVM Switch, 2048 x 1536 pixels, Black

Long summary description Vertiv Avocent SwitchView 100 4-port USB KVM switch Black:
This is an auto-generated long summary of Vertiv Avocent SwitchView 100 4-port USB KVM switch Black based on the first three specs of the first five spec groups.

Vertiv Avocent SwitchView 100 4-port USB KVM Switch. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black, Certification: FCC, CE, C-tick. Connectivity technology: Wired, Dimensions (WxDxH): 72 x 164 x 26 mm, Power requirements: USB

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
Headphone outputs
1
Number of microphone inputs
1
Performance
Maximum resolution *
2048 x 1536 pixels
Design
Product colour *
Black
Certification
FCC, CE, C-tick
Other features
Connectivity technology
Wired
I/O ports
4 x HDB 15-pin 4 x 3.5mm audio/mic 2 x USB Type A (keyb. & mouse) 1 x HDB 15-pin 1 x 3.5mm audio 1 x 3.5mm mic
Dimensions (WxDxH)
72 x 164 x 26 mm
Power requirements
USB
Brand Image Product code Product Stock Price from
Vertiv Avocent SwitchView 100 Series KVM switch Black Vertiv Avocent SwitchView 100 Series KVM switch Black
(show image)
2SV120BND1 SwitchView 100 Series 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent SwitchView 100 2-port PS/2 KVM switch Black Vertiv Avocent SwitchView 100 2-port PS/2 KVM switch Black
(show image)
2SV110BND1 SwitchView 100 2-port PS/2 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent SwitchView 100 4-port PS/2 KVM switch Black Vertiv Avocent SwitchView 100 4-port PS/2 KVM switch Black
(show image)
4SV110BND1 SwitchView 100 4-port PS/2 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)