location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Adapter G+F+ENet PCI 64bit RJ45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter G+F+ENet PCI 64bit RJ45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGE-550T
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name D-Link Adapter G+F+ENet PCI 64bit RJ45 :
The long product name of D-Link Adapter G+F+ENet PCI 64bit RJ45. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D-Link DFE 550TX - Network adapter - PCI - EN, Fast EN - 10Base-T, 100Base-TX - 100 Mbps
More>>>
D-Link Adapter G+F+ENet PCI 64bit RJ45:
The official description of D-Link Adapter G+F+ENet PCI 64bit RJ45 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link DGE-550T is a 32/64-bit PCI 100/1000Mbps NWay Gigabit LAN adapter. The DGE-550T provides extremely fast data transfer rates up to 2000Mbps at full duplex mode for high bandwidth usage in areas such as network servers, workstations, Storage Area Networks (SANs), Network Attach Storage (NAS) and high-speed video streaming.
The DGE-550T adheres to IEEE 802.3, 802.3u and 802.3ab, which specify 100BASE-TX and 1000BASE-T Ethernet technologies. The DGE-550T also supports both Half and Full Duplex operations at 100/200 Mbps data speeds used in conjunction with 802.3x flow control. With the auto-negotiation support, connection speed is negotiated at the highest speed to a compliant switch.

Through the aid of a VLAN membership, the DGE-550T adheres to the 802.1Q for multiple VLAN support, and 802.1P for packet prioritization. With 802.1Q support, server resources can be shared with multiple VLANs when used in conjunction with any 802.1Q-enabled switch. With the 802.1p support, the DGE-550T allows a range of Ethernet packets to be prioritized from a critical to a non-critical designation through a priority tag.

The DGE-550T supports Full Duplex operations at 200/2000Mbps data speeds used in conjunction with 802.3x flow control support. With 802.3x flow control; the DGE-550T uses both asymmetric and symmetric functions via the MAC control pause function. Any participating 802.3x flow control node can be controlled by initiating a pause control to stop incoming network traffic, to further reduce network congestion.

By default the DGE-550T supports the standard 1518 Byte frame size. In addition, the DGE-550T can also be configured to use a maximum Jumbo frame size of up to 9000Bytes. The DGE-550T's Jumbo frame support provides the ability to reduce system-level packet processing overhead by one third than that required to process standard frame sizes.

Also, being PCI 2.2 compliant, the DGE-550T works with 33 Mhz/32 bit or 66Mhz/64 bit PCI busses. This compatibility provides users with an easy migration path to increase performance between servers and workstations for large file transfer, video editing and server clustering for data intensive applications.

Short summary description D-Link Adapter G+F+ENet PCI 64bit RJ45:
This short summary of the D-Link Adapter G+F+ENet PCI 64bit RJ45 data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Adapter G+F+ENet PCI 64bit RJ45, PCI

Long summary description D-Link Adapter G+F+ENet PCI 64bit RJ45:
This is an auto-generated long summary of D-Link Adapter G+F+ENet PCI 64bit RJ45 based on the first three specs of the first five spec groups.

D-Link Adapter G+F+ENet PCI 64bit RJ45. Host interface: PCI

Ports & interfaces
Host interface *
PCI
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Other features
Data transfer rate
0.0107 Gbit/s
Brand Image Product code Product Stock Price from
D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s
(show image)
DGE-530T DGE-530T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)