location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E104177
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:14:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KG110 70 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 128 x 128 pixels
  • - Multimedia Messaging Service (MMS)
  • - 800 mAh
Long product name LG KG110 70 g :
The long product name of LG KG110 70 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KG110
More>>>
LG KG110 70 g:
The official description of LG KG110 70 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
Powerful polyphonic sounds.
Enjoy clear, dynamic ringers with a huge library of 40 polyphonic sounds.

Sleek, compact design.
Tailored to fit snugly in your hand, the palm-sized mobile phone is simply designed yet elegantly stylish.

Large 65K Colour LCD.
View clear quality images with the 128x128 pixels, high resolution 65,000STN colour LCD screen.

Short summary description LG KG110 70 g:
This short summary of the LG KG110 70 g data-sheet is auto-generated and uses the product title and the first six key specs.

LG KG110, Bar, 128 x 128 pixels, 800 mAh

Long summary description LG KG110 70 g:
This is an auto-generated long summary of LG KG110 70 g based on the first three specs of the first five spec groups.

LG KG110. Form factor: Bar. Display resolution: 128 x 128 pixels. WAP: 1.2.1. Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 70 g

Display
Display resolution *
128 x 128 pixels
Display type
STN
Panel type
STN
Display number of colours
65536 colours
Memory
Flash card support *
No
Camera
Rear camera *
No
Network
WAP
1.2.1
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
Audio
FM radio *
No
Music player
No
Power
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
70 g
Width
44 mm
Depth
16.5 mm
Height
102.8 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
No
Vibrating alert
Yes
Form factor *
Bar
Other features
Playback formats
MIDI
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:27:05
Uk has collected 2 expert reviews for LG KG110 70 g and the average expert rating is 49 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
49%