Iomega logo

Iomega REV® Autoloader 1000 external hard drive 350 GB 4200 RPM

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69657
Info modified on:
21 Oct 2022, 10:14:07
Warranty:
Three years limited warranty. Optional three year (Gold Plus) service plan.
Long product name Iomega REV® Autoloader 1000 external hard drive 350 GB 4200 RPM:

REV™ Autoloader 1000 Series 350 GB, with Disk

Iomega REV® Autoloader 1000 external hard drive 350 GB 4200 RPM:

The Iomega® REV™ Autoloader 1000 brings automation to the award-winning REV product line providing a complete backup solution with enterprise-level backup and disaster recovery software included. Its revolutionary removable hard disk-based technology provides unprecedented price and performance advantages over traditional tape solutions.

Benefits and Features:

Fast
Back up and recover files up to 8 times faster than tape*; Shortens backup window by 80%

Low Cost
Iomega® REV™ Autoloader enterprise bundle is a better value compared to traditional tape autoloaders (includes enterprise-level backup with disaster recovery software)

Efficient
Retrieve files in seconds, versus minutes, with random access (compared to linear access with tape drives)

Reliable
Proven hard disk technology for ultimate reliability

High-Capacity
Up to 350GB native capacity or 700GB with 2:1 compression to store and share large files, or back up an entire system

Easy
No cleaning or maintenance required; utilize the full 10 disks for backing up

Durable
Rigid disks offer virtually unlimited rewriteability

Secure
Password protect confidential data and encrypt your backups

Expandable
Add capacity when you need it with cost-efficient Iomega REV disks

Complete Solution
Includes enterprise-level backup and disaster recovery software

Contents
Iomega REV Autoloader, 1 REV Disk, SCSI Terminator, 6 power cables (incl. EU and UK). Software included: Iomega REV System Software (English, French, German, Italian, Spanish, on CD), Computer Associates BrightStor ARCserve Backup OEM Edition r11.1 with Disaster Recovery Option. (English, French, German, Italian, Spanish, on CD).

Short summary description Iomega REV® Autoloader 1000 external hard drive 350 GB 4200 RPM:

Iomega REV® Autoloader 1000, 350 GB, 4200 RPM

Long summary description Iomega REV® Autoloader 1000 external hard drive 350 GB 4200 RPM:

Iomega REV® Autoloader 1000. HDD capacity: 350 GB, HDD speed: 4200 RPM

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.