IBM logo

IBM eServer BladeCenter BladeCenter HS21 server 292 GB Blade Intel® Xeon® E5450 3 GHz 2 GB DDR2-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36892
Info modified on:
19 Jul 2024, 20:16:32
Warranty:
Three year parts and labour, Onsite.
Long product name IBM eServer BladeCenter BladeCenter HS21 server 292 GB Blade Intel® Xeon® E5450 3 GHz 2 GB DDR2-SDRAM:

BladeCenter HS21, 1x Quad-core Xeon E5450 3 GHz (12 MB L2 cache), 2x 1 GB PC2-5300 CL5 ECC DDR2 Chipkill FBDIMM, 0x SAS HD (open bay), 1x Dual Broadcom 5708S Gigabit Ethernet, ATI ES1000 (RN50) 16 MB

Short summary description IBM eServer BladeCenter BladeCenter HS21 server 292 GB Blade Intel® Xeon® E5450 3 GHz 2 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21, 3 GHz, E5450, 2 GB, DDR2-SDRAM, 292 GB, Blade

Long summary description IBM eServer BladeCenter BladeCenter HS21 server 292 GB Blade Intel® Xeon® E5450 3 GHz 2 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: E5450. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 292 GB. Chassis type: Blade

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.