location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRT54GC wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRT54GC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT54GC-UK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys WRT54GC wireless router :
The long product name of Linksys WRT54GC wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact Wireless-G Broadband
More>>>
Linksys WRT54GC wireless router:
The official description of Linksys WRT54GC wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Linksys Compact Wireless-G Broadband Router is really three devices in one small box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly, or attach more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.

Once your computers are connected to the Router and the Internet, they can communicate with each other too, sharing a printer, digital music, picture and document files, and multi-player or on-line games.

To protect your data and privacy, the Wireless-G Broadband Router can encode all wireless transmissions with WEP or industrial-strength WPA Personal encryption. The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility. And the tiny form factor fits any home or desktop.

With the Linksys Compact Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need!

Short summary description Linksys WRT54GC wireless router:
This short summary of the Linksys WRT54GC wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRT54GC, 13 channels, WEP, FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA, 0 - 40 °C, -20 - 70 °C, 20 - 80%

Long summary description Linksys WRT54GC wireless router:
This is an auto-generated long summary of Linksys WRT54GC wireless router based on the first three specs of the first five spec groups.

Linksys WRT54GC. Channels quantity: 13 channels. Security algorithms: WEP. Certification: FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA. Minimum processor: 200 MHz, Minimum RAM: 64 MB. Weight: 141 g

Wireless LAN features
Channels quantity
13 channels
Network
Supports ISDN connection
No
Security
Security algorithms
WEP
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Features
Certification
FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA
Power
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
System requirements
Minimum processor
200 MHz
Minimum RAM
64 MB
Weight & dimensions
Weight
141 g
Other features
Compatible operating systems
Windows 98SE, Me, 2000, XP
Dimensions (WxDxH)
98 x 98 x 25 mm
I/O ports
5 x 10/100 RJ-45
Networking features
IEEE 802.3, IEEE 802.3u, IEEE 802.11g, IEEE
Maximum data transfer rate
0.054 Gbit/s
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:45
Uk has collected 3 expert reviews for Linksys WRT54GC wireless router and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
practicallynetworked.com
Updated:
2011-10-03 23:13:45
Model: WRT54GC Price: $79.99 (MSRP) Pros: Small size; provides four LAN ports. Cons: Cant double as AP or wireless client. The WRT54GC takes a somewhat different tack than other miniature routers, such as the D-Link DWL-G730AP or the Netgear WGR101. F...
0%
Computerpoweruser.com
Updated:
2011-10-03 23:13:45
Compact Wireless-G Router WRT54GC $79.99 Linksys (800) 546-5797; (949) 261-1288 www.linksys.comThe Linksys Compact Wireless-G Router WRT54GC is a small, three-in-one device. It acts as a wireless 802.11g/b access point, a four-port Ethernet switch for...
0%
Brand Image Product code Product Stock Price from
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router
(show image)
20002337 FRITZ!Box Fon WLAN 7140 Annex A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)