SMC logo

SMC EliteConnect™ Wireless High Gain Antenna network antenna 13.5 dBi

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15442
Info modified on:
04 Apr 2019, 04:41:04
Long product name SMC EliteConnect™ Wireless High Gain Antenna network antenna 13.5 dBi:

EliteConnect™ Wireless High Gain Antenna

Short summary description SMC EliteConnect™ Wireless High Gain Antenna network antenna 13.5 dBi:

SMC EliteConnect™ Wireless High Gain Antenna, 13.5 dBi, 2.4 - 2.5 GHz, 50 Ω, 36°, 36°, Circular polarization

Long summary description SMC EliteConnect™ Wireless High Gain Antenna network antenna 13.5 dBi:

SMC EliteConnect™ Wireless High Gain Antenna. Antenna gain level (max): 13.5 dBi, Frequency band: 2.4 - 2.5 GHz, Impedance: 50 Ω. Polarization: Circular polarization, Maximum operating distance: 8000 m. Width: 116 mm, Depth: 111 mm, Height: 276 mm. Network connection type: Wireless

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.