Allied Telesis logo

Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 2x 1000T/SFP combo ports, EU power cord Managed White

Data-sheet quality:
created/standardized by Icecat
Product views:
31619
Info modified on:
21 Oct 2022, 10:14:32
Long product name Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 2x 1000T/SFP combo ports, EU power cord Managed White:

10/100TX x 24 ports WebSmart Switch w/ 2x 1000T/SFP combo ports, EU power cord

Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 2x 1000T/SFP combo ports, EU power cord Managed White:

The WebSmart AT-FS750/24 features 24 10/100TX ports with 2 combo tri-speed copper/SFP ports for Gigabit connections. It is an ideal fit for small to mid-sized businesses. With the Web-based interface, you can set up 802.1Q VLANs to segregate traffic, QoS to prioritize mission-critical data such as voice or video packets and link aggregation to create traffic pipelines. The AT-FS750/24 also provides network monitoring tools such as port mirroring and basic port statistics. Remote product management enables simple monitoring from anywhere.

Short summary description Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 2x 1000T/SFP combo ports, EU power cord Managed White:

Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 2x 1000T/SFP combo ports, EU power cord, Managed, Rack mounting

Long summary description Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 2x 1000T/SFP combo ports, EU power cord Managed White:

Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 2x 1000T/SFP combo ports, EU power cord. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE.... Rack mounting

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.