location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord Managed L3+ 1U Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-X900-24XT-50
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord Managed L3+ 1U Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3+ Web-based management SNMP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - Switching capacity: 84 Gbit/s
  • - 1U Rack mounting Stackable
  • - AC/DC
Long product name Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord Managed L3+ 1U Silver :
The long product name of Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord Managed L3+ 1U Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord
More>>>
Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord Managed L3+ 1U Silver:
The official description of Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord Managed L3+ 1U Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The x900-24XT is one of the most advanced Gigabit Ethernet switches available, with two high-speed 30Gbps expansion bays providing a high level of port flexibility and application versatility unmatched by any other 1RU Gigabit Ethernet switch on the market.

Expansion modules offer 10GbE, gigabit fiber, gigabit copper, and stacking expansion options. These can be used in a variety of configurations to provide tailored solutions that meet wide-ranging physical networking requirements.

The most flexible non-chassis switch available today, the x900-24XT provides fine service provisioning granularity, high availability, advanced QoS, and shares the same modular power supplies used by other x900 series switches.

Short summary description Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord Managed L3+ 1U Silver:
This short summary of the Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord Managed L3+ 1U Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord, Managed, L3+, Full duplex, Rack mounting, 1U

Long summary description Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord Managed L3+ 1U Silver:
This is an auto-generated long summary of Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord Managed L3+ 1U Silver based on the first three specs of the first five spec groups.

Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, EU power cord. Switch type: Managed, Switch layer: L3+. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Switching capacity: 84 Gbit/s. Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L3+
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Gigabit Ethernet (copper) ports quantity
24
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Port mirroring
Yes
Full duplex
Yes
IP routing
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
84 Gbit/s
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Security
DHCP features
DHCP server, DHCP client
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMP
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Design
Product colour
Silver
LED indicators
Yes
Safety
UL, cUL,TUV
Certification
EN55024, EN61000-3, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, EN60950-1, EN60825-1, AS/NZS 60950.1
Performance
Memory type
SDRAM
Internal memory
512 MB
Flash memory
64 MB
Mean time between failures (MTBF)
103000 h
Power
Power source *
AC/DC
Power consumption (typical)
191 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3050 m
Heat dissipation
652 BTU/h
Weight & dimensions
Weight
9.3 kg
Packaging data
Package weight
10.8 kg
Other features
Dimensions (WxDxH)
440 x 440 x 44.5 mm
Connectivity technology
Wired
Power requirements
100-240V@47-63Hz; 40-60V
Electromagnetic emissions
EN55022 A, FCC A,VCCI A
Wi-Fi
No