Avery logo

Avery QuickPEEL White FSC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41496
Info modified on:
18 May 2018, 03:29:47
Long product name Avery QuickPEEL White FSC:

QuickPEEL™ Addressing Labels, 99.1 x 33.9 mm

Short summary description Avery QuickPEEL White FSC:

Avery QuickPEEL, White, FSC, Paper, Laser/Inkjet, 99.1 x 33.9 mm, 8000 pc(s)

Long summary description Avery QuickPEEL White FSC:

Avery QuickPEEL. Product colour: White, Label type: FSC, Material: Paper. Label size: 99.1 x 33.9 mm. Labels per pack: 8000 pc(s), Media sheets per package: 500 sheets. Paper dimensions: 297 x 210

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.