location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N76 6.1 cm (2.4") 700 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N76
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002D4D0
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N76 6.1 cm (2.4") 700 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - 700 mAh
Long product name Nokia N76 6.1 cm (2.4") 700 mAh White :
The long product name of Nokia N76 6.1 cm (2.4") 700 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N76 Ice White
More>>>
Short summary description Nokia N76 6.1 cm (2.4") 700 mAh White:
This short summary of the Nokia N76 6.1 cm (2.4") 700 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N76, 6.1 cm (2.4"), 240 x 320 pixels, White

Long summary description Nokia N76 6.1 cm (2.4") 700 mAh White:
This is an auto-generated long summary of Nokia N76 6.1 cm (2.4") 700 mAh White based on the first three specs of the first five spec groups.

Nokia N76. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 700 mAh. Product colour: White. Weight: 115 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:15:45
Uk has collected 61 expert reviews for Nokia N76 6.1 cm (2.4") 700 mAh White and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
letsgomobile.org/en
Updated:
2013-11-09 10:15:43
A t this time, the most mobile phones are designed in tight form and have trendy colors. Nokia follows this trend completely and designs trendy mobiles with striking colors. The Nokia N76 is such a design mobile, which is available in red and black. It...
70%
gadgetspeak.com
Updated:
2013-11-09 10:15:43
As with all phones now - this is much more than just a device for ordering a pizza. All the usual culprits are here : MP3 player, camera, FM radio, voice recorder and PIM (Personal Information Manager) functions. Even as a messaging device it isnt lim...
70%
techradar.com
Updated:
2013-11-09 10:15:43
Nokias no stranger to innovative and groundbreaking designs. But that doesnt mean its too proud to take a few style tips. Nokias latest N series phone, a symphony in metal and glass, pays tribute some of the best elements of Mototorolas RAZR desig...
Good Sleek looks, 2.0 megapixel camera, Symbian smartphone functionality, Front-mounted media player controls...
Bad Long and wide, No Wi-Fi , No GPS...
Bottom line Nokias no stranger to innovative and groundbreaking designs. But that doesnt mean its too proud to take a few style tips. Nokias latest N series phone, a symphony in metal and glass, pays tribute some of the best elements of Mototorolas RAZR desig...
90%
T3.com
Updated:
2013-11-09 10:15:44
Smartphones arent usually sexy. Like the brainy kids at school, they rarely match their clever-clever attitude with eye-popping good looks. The N76, however, is a price amongst smartphones. Clad in metal and glass it feels hefty in the hand as well...
Good Thin shell, MP3 playback buttons, Powerful smartphone features.
Bad Fixed key functions, Dodgy camera.
Bottom line Be proud of your smartphone in public, just dont go taking any photos with it...
80%
goodgearguide.com.au
Updated:
2013-11-09 10:15:44
Sporting one-touch music controls on its exterior, an eye-catching design featuring chrome and glass, a 2 megapixel camera and 3G connectivity, Nokias clamshell N76 seems like an ideal multimedia phone, but some faults in design prevent it from being...
Good Stylish and eye-catching design, external display can read messages, external music controls, interface speed...
Bad No HSDPA, flip design, only a 2 megapixel camera, impossible to keep clean, headphone jack obscures flip, rear cover difficult to remove, flimsy SIM card adapter, battery life The Final Word The N76 is an attractive multimedia phone with a fair feature...
Bottom line The N76 is an attractive multimedia phone with a fair features list, but a few issues in design prevent it from being great.
70%
3g.co.uk
Updated:
2013-11-09 10:15:44
Nokia N76 Review by 3G.co.uk editorial staff. See 3Gs best deal on the Nokia N76- click here The Nokia N76 was first introduced in January 2007 at the Las Vagas CES 2007 exhibition and then launched on 5th May 2007. It’s a 3G Smartphone and is the l...
87%
Zdnet.com.au
Updated:
2013-11-09 10:15:45
first take Nokias latest N series clamshell is a shiny 3G multimedia phone with dual displays, a standard 3.5mm headphone jack for music, and support for Windows DRM.
0%
theregister.co.uk
Updated:
2013-11-09 10:15:45
Like the Motorola, the Nokia handset has two screens - a rather fine 2.4in, 240 x 320 resolution, 16m-colour job with adjustable brightness as the main screen, and a one-third size 262,144-colour, 128 x 160 display on the back of the flip. When the...
Bottom line Fashion accessory or smart phone? The N76 is easy to use, comes with a reasonable suite of functions and - in red at least - doesnt look half bad. The music player is top drawer, while the web browser isnt too shabby either. Avoid the black, unless...
77%
cgena.com
Updated:
2016-11-27 01:49:22
Slick and Shine Nokia N76 seems to have everything that the market likes today: an external display, a row of backlit music buttons on the front, and a metallic finish around the buttons and camera on the back. The thing is; I don't feel like looking a...
0%
Mobile88.com
Updated:
2016-11-27 01:49:22
Nokia Malaysia (M) Sdn Bhd / Avaxx 1-300-88-1600 7/10 9/10 8/10 7/10 8/10+ Protected MicroSD slot+ 3G capable+ 2.0 MP camera- Rigid Folder- Paintjob problems Handset Charger Micro-USB data cable Nokia PC Suite CD User Guide The N76 is a sleek, clam...
80%
cgena.com
Updated:
2013-11-09 10:15:42
Slick and Shine Nokia N76 seems to have everything that the market likes today: an external display, a row of backlit music buttons on the front, and a metallic finish around the buttons and camera on the back. The thing is; I don't feel like looking a...
0%
Mobile88.com
Updated:
2013-11-09 10:15:43
Nokia Malaysia (M) Sdn Bhd / Avaxx 1-300-88-1600 7/10 9/10 8/10 7/10 8/10+ Protected MicroSD slot+ 3G capable+ 2.0 MP camera- Rigid Folder- Paintjob problems Handset Charger Micro-USB data cable Nokia PC Suite CD User Guide The N76 is a sleek, clam...
80%
phonedog.com
Updated:
2013-11-09 10:15:43
Back in January 2007 I had the chance to tour Nokia’s N-Series Pavilion at CES in Las Vegas. The buzz was all about the N95, Nokia’s then-unreleased flagship device with its 5MP camera, GPS, and extensive list of other features. But the N75...
80%
smartphonetoday.com
Updated:
2013-11-09 10:15:43
measuring workload & platform performance, and power consumption Intel was able to approximate TCO of each platform. WHITEPAPER: IT Agility through Automated, Policy-based Virtual InfrastructureLearn how you can increase agility and hardware utilizatio...
0%
pdastreet.com
Updated:
2013-11-09 10:15:43
The Nokia N76 has a big problem—its price tag. See, the N76 isnt supported by any of the US mobile phone companies, so theres no discount for buyers. With the support of a phone company, the N76 could have been an attractive feature-packed value at...
0%
techtree.com
Updated:
2013-11-09 10:15:43
Imitation is the best form of flattery, and Nokia seems smitten by the splendor of MotoRAZR. The N76 is a copy of the RAZR not only in terms of the design being a slim-clamshell, but it also has a similar keypad. Old enough to have a successor in the p...
Good Slim, Stylish, Dual display, External controls.
Bad Broad design, Poor battery life, Poor camera, A bit expensive.
Bottom line The N76 has a 2 MP camera with a powerful flash that can capture images of a maximum 1600 x 1200 pixel resolution. The camera application is pretty slow and the preview images take a long time to show up. The image quality is just about acceptable. In...
60%
avecmobile.com
Updated:
2013-11-09 10:15:43
3G phone for WCDMA 2100 networks and a quad-band GSM phone for 850/900/1800/1900 MHz bands. Automatic switching between 3G and 2G networks. 2.4-inch display with up to 16 million colors in 320x240 resolution. The 1.36-inch cover display has 160x128 pix...
40%
trustedreviews.com
Updated:
2013-11-09 10:15:43
Nokia gives its flagship mobiles in an exclusive group known as the N series. This special place is where Nokia shows off its talents and tries to break new ground. We've already taken in the delights of the double-slider and navigation capable N95 , the...
70%
gsmarena.com
Updated:
2013-11-09 10:15:44
Not so long ago phones with open OS, the so called smartphones, were significantly bigger than standard feature phones. And it was just size that would often deter users from purchasing a smartphone. Nowadays, however, smartphones are slowly assuming the...
0%
tech2.com
Updated:
2013-11-09 10:15:44
The TV commercial asks us all a question – Can a computer be beautiful? I guess so. The N76 from Nokia seems like a perfect example. Its not like there’s a shortage of extremely good-looking phones out there for the fashion freaks to choose fr...
80%
pcmag.com
Updated:
2013-11-09 10:15:44
Theres no denying that Nokias slimmest, best-looking flip phone yet, the N76, is a powerful, unlocked smartphone. The terrible truth, though, is that this handset is dragged down by a string of design and software flaws. Its short battery life and...
Good Very good-looking. Huge external screen. Great Web browser.
Bad Poor battery life. No 3G or Wi-Fi. Has many design flaws.
Bottom line The Nokia N76 has the looks to compete with the iPhone, but using it is a dissatisfying experience all around...
40%
engadgetmobile.com
Updated:
2013-11-09 10:15:44
Until just very recently, the terms "smartphone" and "fashion" seemed doomed to travel very different paths, never to intersect -- not in a product consumers could actually get their hands on, at least. As carriers and customers demand that their mobil...
0%
Laptopmag.com
Updated:
2013-11-09 10:15:44
Nokia inspires with a flashy but slightly underpowered unlocked phone for the commitment-phobic technostylist.
Good Good battery life, Sleek design, Quality camera phone...
Bad No 3G data, Smudge-prone exterior, Unstable browser...
Bottom line On the surface, the N76 seems tailor-made for image-conscious and tech-savvy consumers who wouldnt be caught dead with a run-of-the-mill RAZR. This flashy unlocked phone comes packed with multimedia, blogging, and search features, but the smudge-reten...
60%
Allaboutsymbian.com
Updated:
2013-11-09 10:15:44
At the launch of the N76, Nokia stated "With the Nokia N76 multimedia computer, technology and design come together to create a revolution in design for a multimedia computer. Using premium materials to enclose world-class Nokia Nseries features and e...
73%
phonearena.com
Updated:
2013-11-09 10:15:44
Nokia’s N-series comprise various phones, all of them profoundly different from one another and having in common only their operating system (Symbian S60), which invariably results in similar technical characteristics. Although they are all intended as...
Good Slim profile with extravagant look, Music player can be fully controlled with the shell closed, 3.5mm stereo jack for easy connection with headphones...
Bad Larger than some people would like to, Weak signal reception...
Bottom line Apart from its sexy look and its slim silhouette, Nokia N76 offers quite a lot of possibilities as a Symbian S60 smartphone. If you’re a music fan, you can listen to your favorite tracks through the player’s latest version, the standard headphones with...
76%
infosyncworld.com
Updated:
2013-11-09 10:15:44
We get our fingerprints all over the shiny new Nokia N76, the unlocked media phone with more style than AT&Ts N75. Does it have substance to match?...
Good Slick, shiny design. Great sounding calls. Good music player with dedicated hardware buttons. Rich, colorful displays.
Bad Many European-only options that dont work here, including 3G, video conferencing and more.
Bottom line The Nokia N76 is a frustrating phone when you realize just how much better it must be abroad. The phones performance is a bit more zippy than the N75, and it includes niceties like a 3.5mm headphone jack and a slick design. Still, the lack of 3G su...
60%
mobileburn.com
Updated:
2013-11-09 10:15:45
Nokias N76 smartphone the first slimline S60 folder in the companys portfolio, and is also one of the very first devices to run S60 3rd Edition Feature Pack 1. Sam puts the N76 through the wringer in this review.
Good Sleek and powerful, excellent external display functions, great ringtone quality...
Bad Poor battery life, awkward ergonomics, no A2DP, disorganized menu layout, headphones block hinge...
Bottom line Our N76 was running firmware version 10.0.32, 31-03-07, RM-135The Nokia N76 looks great on paper, but of course is not perfect in real life. Apart from the HTC Star Trek (Qtek 8500/Dopod S300) which is quite outdated by now, this device does not have a...
75%
mobile-review.com US
Updated:
2013-11-09 10:15:45
As a matter of fact, the company has managed to squeeze the hardware of the N76 into a casing only 13.7 mm deep, not due to cutting-edge alterations to the chassis; basically they have made it taller. Generally speaking Nokia 6290 is an exact replica o...
0%
nokia-review.com
Updated:
2013-11-09 10:15:45
When you first look at the Nokia N76 you might think RAZR, but that’s where the similarity ends. When it comes to function, the Nokia N76 surpasses any RAZR model by far. The Nokia N76 is a slim and sleek 3G quad band smartphone that features dual d...
0%
tech-faq.com
Updated:
2013-11-09 10:15:45
The Nokia N76 is an ultra slim clamshell phone that resembles the Razr; however, this phone is built well and includes plenty of great features. If you are looking for a great looking phone that fits comfortably in your pocket or bag and is filled to...
Good The Nokia N76 is a great looking super thin (less than 13 mm thick) clamshell phone ,The Nokia has lots of great features and performs quite well at most of them ,The Nokia N76 has a great music player on board and the Micro SD memory card slot makes i...
Bad Battery life could be better both for the phone and when using the media devices ,Camera is adequate, but doesnt live up to the high standards of Nokia...
Bottom line The Nokia N76 is a great phone that looks sharp and delivers on the amount of features that it packs into its slim frame. This is a great overall phone.
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia N76 6.1 cm (2.4") 700 mAh White
(show image)
002C9V2 N76 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia N76 6.1 cm (2.4") 700 mAh Black
(show image)
0023930 N76 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia N76 6.1 cm (2.4") 700 mAh Red
(show image)
0024212 N76 0.00
(excl. VAT)
0 (incl. VAT)