location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Flash audio player SA4320/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flash audio player SA4320/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA4320/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581367404
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Flash audio player SA4320/02
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Firmware upgradeable
  • - Flash memory 2 GB
  • - OLED 64 x 128 pixels
  • - Audio formats supported: MP3, WAV, WMA Headphone connectivity: 3.5 mm
  • - 5 W 88 dB Equalizer
  • - Voice recording Built-in microphone
  • - Continuous audio playback time: 15 h Lithium Polymer (LiPo)
Long product name Philips Flash audio player SA4320/02 :
The long product name of Philips Flash audio player SA4320/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Your digital music on the move. With cool fluorescent glow effect. 2GB*.
More>>>
Philips Flash audio player SA4320/02:
The official description of Philips Flash audio player SA4320/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your music with you. Integrated USB Direct makes downloading music fast and easy. Quickly search for your favourite songs by album or artist. Show off your style with soft glow.
- Your music, your data - on the go, everyday
- Ready to wear, Ready to go
- Easy, intuitive music experience

Short summary description Philips Flash audio player SA4320/02:
This short summary of the Philips Flash audio player SA4320/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Flash audio player SA4320/02, 2 GB, OLED

Long summary description Philips Flash audio player SA4320/02:
This is an auto-generated long summary of Philips Flash audio player SA4320/02 based on the first three specs of the first five spec groups.

Philips Flash audio player SA4320/02. Total storage capacity: 2 GB. Display: OLED. Voice recording. Continuous audio playback time: 15 h

Performance
Firmware upgradeable
Yes
Storage
Player media type *
Flash memory
Total storage capacity *
2 GB
Display
Display *
OLED
Display resolution
64 x 128 pixels
Display number of lines
4 lines
File formats
Audio formats supported *
MP3, WAV, WMA
Headphones
Headphone connectivity *
3.5 mm
Audio
RMS rated power
5 W
Signal-to-Noise Ratio (SNR)
88 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
10 - 320 Kbit/s
Channel separation
45 dB
MP3 sample rates
48
WMA sample rates
48
Frequency range
45 - 16000 Hz
Equalizer
Yes
Equalizer bands quantity
4
Equalizer modes
Custom
Radio
FM radio *
No
Record modes
Voice recording *
Yes
Built-in microphone
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Power
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Battery recharge time
4 h
Continuous audio playback time *
15 h
System requirements
Optical drive required
Yes
Internet connection required
Yes
USB required
Yes
Packaging data
Package type
Clamshell
Packaging content
Neck strap included
Yes
User guide
Yes
Other features
Dimensions (WxDxH)
31.2 x 16.6 x 90.2 mm
Compatible operating systems
Windows XP (SP2), Vista
Recording technology
ADPCM
Blister dimensions (W x D x H)
135 x 38 x 195
Device manager
Yes
Lead-free soldered product
Yes
Mass storage class compliant
Yes
USB cable
AY3914
Windows Media Player 10
Yes
Audio recording formats
WAV
Functions
Keypad lock