location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVD/SACD Home Theatre System home cinema system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD/SACD Home Theatre System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX3900SA01
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips DVD/SACD Home Theatre System home cinema system :
The long product name of Philips DVD/SACD Home Theatre System home cinema system. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX3900SA01 DVD SACD Home Cinema System Wireless Rear Speakers Divx DVD
More>>>
Philips DVD/SACD Home Theatre System home cinema system:
The official description of Philips DVD/SACD Home Theatre System home cinema system as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Total immersion in movies and music.
This stylish and compact full digital home entertainment system plays practically any disc in high quality Dolby, DTS or SACD surround sound. So, relax and fully immerse yourself in movies and music, at home.

Short summary description Philips DVD/SACD Home Theatre System home cinema system:
This short summary of the Philips DVD/SACD Home Theatre System home cinema system data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVD/SACD Home Theatre System, 4:3, 16:9, 95 dB, 2-way, 120 - 20000 Hz, 4 Ω, Magnetically shielded front

Long summary description Philips DVD/SACD Home Theatre System home cinema system:
This is an auto-generated long summary of Philips DVD/SACD Home Theatre System home cinema system based on the first three specs of the first five spec groups.

Philips DVD/SACD Home Theatre System. Aspect ratio: 4:3, 16:9. Signal-to-Noise Ratio (SNR): 95 dB. Center speaker type: 2-way, Center speaker frequency range: 120 - 20000 Hz, Center speaker impedance: 4 Ω. Number of satellite speakers: Magnetically shielded front, Satellite speaker frequency range: 120 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer frequency range: 30 - 120 Hz, Subwoofer impedance: 4 Ω

Video
Aspect ratio
4:3, 16:9
Audio
Signal-to-Noise Ratio (SNR)
95 dB
Equalizer
Yes
Center speaker
Center speaker type
2-way
Center speaker frequency range
120 - 20000 Hz
Center speaker impedance
4 Ω
Satellite speakers
Number of satellite speakers
Magnetically shielded front
Satellite speaker frequency range
120 - 20000 Hz
Satellite speaker impedance
4 Ω
Subwoofer
Subwoofer frequency range
30 - 120 Hz
Subwoofer impedance
4 Ω
Ports & interfaces
I/O ports
1 x Analogue audio left / right in; 1 x Composite video (CVBS) out; 1 x Digital coaxial in; 1 x FM antenna; 1 x Line out; 1 x MW antenna; 1 x S-Video out; 1 x SCART1 (CVBS, S-video/RGB out).
Power
Power consumption (typical)
2 W
Weight & dimensions
Center speaker dimensions (WxDxH)
245 x 68 x 92 mm
Center speaker weight
1.3 kg
Subwoofer dimensions (W x D x H)
154 x 361 x 350 mm
Subwoofer weight
4.2 kg
Other features
Media types supported
DVD+RW, DVD+R, DVD-RW (Video mode), DVD-R, DVD-Video, SVCD, Video CD; CD, CD-R, CD-RW, MP3-CD, SACD multichannel, SACD Stereo
Power requirements
200-240 V, 50/60 Hz
Weight
3 kg
Dimensions (WxDxH)
360 x 325 x 55 mm
Surround speaker dimensions (WxHxD)
92 x 170 x 64 mm
Surround speaker weight
700 g
Technical details
Frequency range
30 - 20000 Hz
Brand Image Product code Product Stock Price from
Aiwa

Aiwa HOMETHEATERSET AVJX33 home cinema system
(show image)
AVJX33 HOMETHEATERSET AVJX33 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HOMETHEATERSET AVJ-R5 home cinema system 2.0 channels
(show image)
AVJR5 HOMETHEATERSET AVJ-R5 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HOMETHEATERSET AVJ-X 77 home cinema system 5.1 channels
(show image)
AVJX77 HOMETHEATERSET AVJ-X 77 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HOMETHEATERSET AVJ-X 55 home cinema system 5.1 channels
(show image)
AVJX55 HOMETHEATERSET AVJ-X 55 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HOMETHEATERSET AVJ-X5=OP home cinema system 5.1 channels
(show image)
AVJX5 HOMETHEATERSET AVJ-X5=OP 0.00
(excl. VAT)
0 (incl. VAT)