location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP auto-power-on kit-MSL5060/52 Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
auto-power-on kit-MSL5060/52
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
330727-B21
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-yearwith on-site next-business-day response; 24x7 phone support.
Long product name HP auto-power-on kit-MSL5060/52 Storage auto loader & library Tape Cartridge :
The long product name of HP auto-power-on kit-MSL5060/52 Storage auto loader & library Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Entending our family of business-class libraries
More>>>
HP auto-power-on kit-MSL5060/52 Storage auto loader & library Tape Cartridge:
The official description of HP auto-power-on kit-MSL5060/52 Storage auto loader & library Tape Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The suitable backup routine : provides the best protection against data loss of all kinds

tape drives make backup fast, easy, affordable, reliable.

Reliable - When it comes to data protection, it's safety first. Tape has proved itself a reliable medium, and tape drives themselves have never been more reliable

Data loss is a serious threat to companies of all sizes, and catastrophic data loss can destroy a business. But most data loss isn't the result of a big disaster, it's caused by human error, viruses, and disk malfunctions. A suitable backup routine provides the best protection against data loss of all kinds. And tape technology remains the most efficient and cost-effective means to back up your system, whether you're a small business or a global 24x7 operation.

tape drives make backup : Fast - Speed is critical because your data is constantly growing while the time available for backup is shrinking. Even the slowest tape drive writes 1 MB per second and the fastest 30 MB per second - that means a 200 GB backup can be completed in less than two hours. Easy - Unlike other storage methods, tape drives offer a range of media that allows you to back up all the data on a small to medium-sized server - up to 200 GB - on a single cartridge. And tape backup captures your system setup information, as well as your data, allowing you to restore your entire system when disaster strikes. What's more, your software can schedule backups to happen automatically at the time most convenient for you. Affordable - Per gigabyte of storage, tape is the most cost-effective way to store large amounts of data. The compact size of tape cartridges also helps keep down your storage costs.

The HP StorageWorks libraries deliver reliable, scalable backup and restore.

Reliable, scalable backup and restore.

The HP StorageWorks libraries deliver reliable, scalable backup and restore. Providing growth opportunities and investment protection for rapidly

growing storage needs.

The HP StorageWorks libraries deliver reliable, scalable backup and restore. Providing growth opportunities and investment protection for rapidly growing storage needs, they can be joined to any other MSL Libraries and easily managed via an intuitive GUI and integrated remote web management.

The MSL5060 delivers up to 6TB of native capacity and a transfer rate of 216 GB/hr.

Entending our family of business-class libraries

The MSL5060 supports Ultrium 230 tape drives and delivers up to 6TB of native capacity and a transfer rate of 216 GB/hr.

The HP StorageWorks MSL5060 Tape Library provides a high performance mission critical automated mid-range backup and restore solution. In keeping with HP's vision of innovative solutions, the MSL5060 offers hot plug drives, redundant power supplies and 60 slots in a compact 10U form factor, a first in the industry for the departmental segment. The MSL5060 defines a new segment in the mid-range automation segment, with high availability features normally found on enterprise libraries.

Short summary description HP auto-power-on kit-MSL5060/52 Storage auto loader & library Tape Cartridge:
This short summary of the HP auto-power-on kit-MSL5060/52 Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP auto-power-on kit-MSL5060/52, Storage auto loader & library, Tape Cartridge

Long summary description HP auto-power-on kit-MSL5060/52 Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HP auto-power-on kit-MSL5060/52 Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HP auto-power-on kit-MSL5060/52. Product type: Storage auto loader & library, Media type: Tape Cartridge

Performance
Product type *
Storage auto loader & library
Performance
Media type *
Tape Cartridge