location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Inspire T10 loudspeaker Black Wired 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inspire T10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF1600AA000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5390660145599
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2019 15:41:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Inspire T10 loudspeaker Black Wired 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 W 2.0 channels
  • - 80 - 20000 Hz
  • - Amplifier
  • - Plastic
  • - Black
Warranty: 2 years
Long product name Creative Labs Inspire T10 loudspeaker Black Wired 10 W :
The long product name of Creative Labs Inspire T10 loudspeaker Black Wired 10 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.0, AUX, 80 - 20000Hz, 2x5W
More>>>
Short summary description Creative Labs Inspire T10 loudspeaker Black Wired 10 W:
This short summary of the Creative Labs Inspire T10 loudspeaker Black Wired 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Inspire T10, 2.0 channels, Wired, 10 W, 80 - 20000 Hz, Black

Long summary description Creative Labs Inspire T10 loudspeaker Black Wired 10 W:
This is an auto-generated long summary of Creative Labs Inspire T10 loudspeaker Black Wired 10 W based on the first three specs of the first five spec groups.

Creative Labs Inspire T10. Recommended usage: Universal. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 10 W, Frequency range: 80 - 20000 Hz. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:00:26
Uk has collected 11 expert reviews for Creative Labs Inspire T10 loudspeaker Black Wired 10 W and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-26 03:00:26
For those looking to replace the speakers that came with their desktop you can’t go wrong; these speakers will take your media experience into a different domain...
Good Fantastic sound, compact, tidy design...
Bad No auxiliary in cable...
Bottom line For those looking to replace the speakers that came with their desktop you can’t go wrong; these speakers will take your media experience into a different domain...
90%
goodgearguide.com.au
Updated:
2011-11-04 13:43:55
Creatives Inspire T10s are a pair of stereo speakers, designed for PC and MP3 use. Their musical performance is quite respectable, but ultimately let down by weak bass. Nevertheless, their excellent midrange redeems them quite a bit, making them a sui...
Good Strong and clear mid-range, attractive design...
Bad Weak and disjointed bass The Final Word Although their bass may be lacking, Creatives Inspire T10 speakers are still quite good value, and deliver decent audio performance in a range of applications.
Bottom line Although their bass may be lacking, Creatives Inspire T10 speakers are still quite good value, and deliver decent audio performance in a range of applications.
55%
toptenreviews.com
Updated:
2011-09-26 03:00:26
The Creative Inspire T10 2.0 multimedia speaker system is a terrific and affordable set of speakers that gives great sound despite its small size with less features than other, pricier units. Creative also dropped in its BasXPort technology to give it...
Good Lowcost speakers that sound good...
Bad The sound is good, but lacks depth vs. the higherend units.
Bottom line Affordable, good-sounding, lower-cost 2.0 computer speakers...
75%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)