location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs MuVo T100 Pink 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MuVo T100 Pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF224100DD5 show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 14:22:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs MuVo T100 Pink 2 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 2 GB
  • - Headphone connectivity: 3.5 mm
  • - 90 dB
  • - Continuous audio playback time: 10 h Lithium-Ion (Li-Ion) Number of batteries supported: 1
Warranty: 1 year limited hardware warranty
Long product name Creative Labs MuVo T100 Pink 2 GB :
The long product name of Creative Labs MuVo T100 Pink 2 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MuVo T100 Pink
More>>>
Short summary description Creative Labs MuVo T100 Pink 2 GB:
This short summary of the Creative Labs MuVo T100 Pink 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs MuVo T100 Pink, 2 GB, 17.8 g, Pink

Long summary description Creative Labs MuVo T100 Pink 2 GB:
This is an auto-generated long summary of Creative Labs MuVo T100 Pink 2 GB based on the first three specs of the first five spec groups.

Creative Labs MuVo T100 Pink. Total storage capacity: 2 GB. Continuous audio playback time: 10 h. Weight: 17.8 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:15:05
Uk has collected 1 expert review for Creative Labs MuVo T100 Pink 2 GB and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
tech2.com
Updated:
2011-09-26 03:15:05
In the world of the MP3 player as a stand alone device, the want for a screen or too many features is unnecessary. Creative has already brought us the Zen Stone in the faceless DAP segment and although their MuVo T100 has been around for quite a while...
Good Light weight and easily portable, Simple convenient design, Quick file transfers, Great battery life, Good earphones, Volume output is high...
Bad Audio quality could have been a little better...
Bottom line The high and low frequencies are ok and provide a decent amount of range. The bass line is the problem. With the Bass Boost feature activated, the bass is a little more evident but it’s somehow a little hollowed out. The beats sound like you’r...
80%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs MuVo T100 White 2 GB
(show image)
70PF224100HH5 MuVo T100 White 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo T100 MP3 player 2 GB Black
(show image)
70PF224100115 MuVo T100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)