location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FAX-L2000 fax machine Laser 33.6 Kbit/s pels x 15.4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-L2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7908A020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999176390
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon FAX-L2000 fax machine Laser 33.6 Kbit/s pels x 15.4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser pels x 15.4
  • - 33.6 Kbit/s
  • - 3 sec/page
Long product name Canon FAX-L2000 fax machine Laser 33.6 Kbit/s pels x 15.4 :
The long product name of Canon FAX-L2000 fax machine Laser 33.6 Kbit/s pels x 15.4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L2000 Monochroom Laser Fax 18ppm zw 1200dpi510 Pag
More>>>
Canon FAX-L2000 fax machine Laser 33.6 Kbit/s pels x 15.4:
The official description of Canon FAX-L2000 fax machine Laser 33.6 Kbit/s pels x 15.4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance efficiency, save time and cut costs with the most complete laser fax for dynamic corporate environments. High speed performance for heavy-duty faxing -as well as fast network printing and convenient copying -provides unparalleled productivity.All combined with high quality sending, simplicity and total security for sensitive documents.

The FAX-L2000 is the ideal choice for medium size companies and departments with a demanding workload.
The FAX-L2000 offers heavy-duty faxing, with a large memory and paper capacity to meet the most demanding workloads. All with high quality transmitting - as well as easy upgrading.

High speed performance for heavy-duty faxing – as well as fast network printing and convenient copying – provides unparalleled productivity. All combined with high quality transmission, simplicity and total security for sensitive documents.

The durable design of the FAX-L2000 makes it ideal for rapid and reliable high-volume faxing. The large standard paper capacity of 600 pages reduces the need for constant paper refilling. A huge standard memory of 512 pages * stores both your incoming and outgoing faxes. Other time-saving features include dual access - allowing you to carry out different functions simultaneously - and a 70-page Automatic Document Feeder.

Keep your company phone and labour costs down to an absolute minimum, thanks to ultra fast Super G3 transmission. A fallback capability allows full reception of multiple faxes without blocking the line. Up to 200 fax numbers can be stored in memory (72 one touch/128 coded) for faster dialling. Scanning speed is a rapid 1.2 pages per second (A4). Plus an 18 pages per minute printing speed delivers your faxes instantly.

Whether you're faxing fine text, diagrams or even photographs, you can always rely on Canon's exclusive UHQ (Ultra High Quality) technology for superior sending. Ensuring extra depth and clarity for all your detailed work. A high print resolution of 1200 x 1200 dpi offers equally high quality for all incoming faxes.

Up to 50 confidential mailboxes are available – offering users total security for all sensitive documents. Documents can then be received in memory and are only printed out when a password is provided.

An optional 500-sheet paper cassette takes the total paper supply up to 1100 sheets, plus a 32MB memory offers a massive 1500-page * storage memory. You can add on an optional network and printer board and transform the unit into a productive network printer. Or the FAX-L2000 can even be upgraded to an internet fax. This offers a range of intelligent, time-saving features – including unique send, receive and forward functions to transform your entire office workflow.

Short summary description Canon FAX-L2000 fax machine Laser 33.6 Kbit/s pels x 15.4:
This short summary of the Canon FAX-L2000 fax machine Laser 33.6 Kbit/s pels x 15.4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FAX-L2000, Laser, 33.6 Kbit/s, pels x 15.4, 3 sec/page, JBIG, MH, MMR, MR, 18 cpm

Long summary description Canon FAX-L2000 fax machine Laser 33.6 Kbit/s pels x 15.4:
This is an auto-generated long summary of Canon FAX-L2000 fax machine Laser 33.6 Kbit/s pels x 15.4 based on the first three specs of the first five spec groups.

Canon FAX-L2000. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: pels x 15.4. Copy speed (black, normal quality, A4): 18 cpm, Copier resize: 100 - 70%. Standard input capacity: 500 sheets, Auto document feeder (ADF) input capacity: 70 sheets, Standard output capacity: 250 sheets. Fax memory: 8 MB, Maximum internal memory: 64 MB, Fax memory: 510 pages. Dimensions (WxDxH): 499 x 498.7 x 458.9 mm, Weight: 24 kg

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution
pels x 15.4
Fax transmission speed
3 sec/page
Fax coding methods
JBIG, MH, MMR, MR
Auto-redialing
Yes
One-touch dials
72
Copying
Copy speed (black, normal quality, A4)
18 cpm
Copier resize
100 - 70%
Input & output capacity
Standard input capacity
500 sheets
Auto document feeder (ADF) input capacity
70 sheets
Standard output capacity
250 sheets
Display
Display language
TBC
Memory
Fax memory
8 MB
Maximum internal memory
64 MB
Fax memory
510 pages
Weight & dimensions
Dimensions (WxDxH)
499 x 498.7 x 458.9 mm
Weight
24 kg
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Operating relative humidity (H-H)
20 - 80%
Power
Power consumption (typical)
980 W
Scanning
Optical scanning resolution
600 x 600 DPI
Scan speed
1.2 sec/page
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
18 ppm
Other features
Interface
IEEE1284 (Parallel), USB
Power requirements
AC 200-240V 50-60Hz
Print technology
Print technology resolution
1200 x 1200 DPI
Media formats
Standard media sizes
A4, A5, Legal, Letter, User Definable (76-127(W) x 216-356(L))
Country Distributor
Nederland 1 distributor(s)