Sweex logo

Sweex External 3.5" SATA Storage Solution USB 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107727
Info modified on:
21 Jun 2018, 20:56:53
Long product name Sweex External 3.5" SATA Storage Solution USB 2.0:

External 3.5" SATA/USB 2.0 Storage Box

Short summary description Sweex External 3.5" SATA Storage Solution USB 2.0:

Sweex External 3.5" SATA Storage Solution USB 2.0, 3.5", Serial ATA, Black, Silver

Long summary description Sweex External 3.5" SATA Storage Solution USB 2.0:

Sweex External 3.5" SATA Storage Solution USB 2.0. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.