location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG E200-CP29B Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E200-CP29B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E200-A.CP29B
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG E200-CP29B Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5250 1.5 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz
  • - 200 GB
  • - AMD Radeon Xpress 1250
  • - Bluetooth 2.0+EDR
  • - 65 W
  • - Windows Vista Home Premium
Warranty: 1 year
Long product name LG E200-CP29B Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows Vista Home Premium :
The long product name of LG E200-CP29B Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E200-CP29B
More>>>
LG E200-CP29B Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows Vista Home Premium:
The official description of LG E200-CP29B Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
-12.1" WXGA with Fine Bright Technology.
-Genuine Windows Vista® Home Premium.
-True Mobile Life.
-Stylish Curl-fit Design.
-High-Class Entertainment HDMI.
-Built-in 1.3 Mega Pixel Web Camera.
-High Glossy Cover.
-Premium Black Keyboard.

Short summary description LG E200-CP29B Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows Vista Home Premium:
This short summary of the LG E200-CP29B Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

LG E200-CP29B, Intel® Core™2 Duo, 1.5 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 200 GB

Long summary description LG E200-CP29B Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows Vista Home Premium:
This is an auto-generated long summary of LG E200-CP29B Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows Vista Home Premium based on the first three specs of the first five spec groups.

LG E200-CP29B. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: AMD Radeon Xpress 1250. Operating system installed: Windows Vista Home Premium. Weight: 1.98 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5250
Processor cores
2
Processor threads
2
Processor frequency *
1.5 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
65, 35
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Maximum internal memory *
4 GB
Storage
Total storage capacity *
200 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon Xpress 1250
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
24bit HD
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
10/100MB Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Parallel ports quantity
2
Serial ports quantity
4
Performance
Motherboard chipset
ATI RS600ME
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard number of keys
84
Software
Pre-installed software
Battery Miser, On Screen Display
Operating system installed *
Windows Vista Home Premium
Bundled software
CyberLink Power2Go, Recovery Center, LG Intelligent Update.
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
30786
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
65 W
Weight & dimensions
Width
306 mm
Depth
226 mm
Weight *
1.98 kg
Other features
Wireless technology
802.11b/g
Infrared data port
No
TV-in port
No
Internal modem
No