location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zip® 750MB ATAPI Drive 20-Pack beige
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32493
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:39:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Zip disk
  • - IDE (ATAPI)
  • - Data transfer rate: 60 Mbit/s
Warranty: 2 years
Long product name Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk :
The long product name of Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZIP DRIVE 750MB ATAPI 20PK
More>>>
Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk:
The official description of Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The newest and fastest Zip drive - the Zip 750MB ATAPI drive - is also the most durable storage solution for backing up your important data. Because it's an internal drive with the most speed and capacity of all Zip drives and disks, backing up and transporting your files becomes even easier and faster than before! You'll also get Iomega Automatic Backup software, to make backup a snap; and Iomega Sync software, to transfer files between computers seamlessly - making Zip disks the perfect solution for mobile users. Zip 750MB drives and disks are the smart data storage choice.

Short summary description Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk:
This short summary of the Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Zip® 750MB ATAPI Drive 20-Pack beige, Storage drive, Zip disk, IDE (ATAPI), Win98/ME/Windows XP/2000, 750 MB, 60 Mbit/s

Long summary description Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk:
This is an auto-generated long summary of Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk based on the first three specs of the first five spec groups.

Iomega Zip® 750MB ATAPI Drive 20-Pack beige. Product type: Storage drive, Media type: Zip disk, Interface: IDE (ATAPI). Storage capacity: 750 MB. Data transfer rate: 60 Mbit/s. Width: 164 mm, Depth: 101 mm, Height: 25 mm. Seek time: 29 ms

Performance
Product type *
Storage drive
Media type *
Zip disk
Interface *
IDE (ATAPI)
Internal *
Yes
Compatible operating systems
Win98/ME/Windows XP/2000
Storage
Storage capacity
750 MB
Data transmission
Data transfer rate
60 Mbit/s
Weight & dimensions
Width
164 mm
Depth
101 mm
Height
25 mm
Weight
390 g
Other features
Seek time
29 ms
Brand Image Product code Product Stock Price from
Iomega Zip Drive Internal 250mb Atapi Black Storage drive Zip disk Iomega Zip Drive Internal 250mb Atapi Black Storage drive Zip disk
(show image)
31039501?20PK Zip Drive Internal 250mb Atapi Black 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip 750MB Atapi internal drive 20pk, black Storage drive Zip disk Iomega Zip 750MB Atapi internal drive 20pk, black Storage drive Zip disk
(show image)
31028000?20PK Zip 750MB Atapi internal drive 20pk, black 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip 750MB Atapi internal drive Storage drive Zip disk Iomega Zip 750MB Atapi internal drive Storage drive Zip disk
(show image)
31028000 Zip 750MB Atapi internal drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip® 250MB ATAPI Drive 20-Pack beige Storage drive Zip disk Iomega Zip® 250MB ATAPI Drive 20-Pack beige Storage drive Zip disk
(show image)
30070 Zip® 250MB ATAPI Drive 20-Pack beige 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)