location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TekBright 7" Photo Frame digital photo frame 17.8 cm (7")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TekBright 7" Photo Frame
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3637E-1ETC
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2018 05:02:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba TekBright 7" Photo Frame digital photo frame 17.8 cm (7") :
The long product name of Toshiba TekBright 7" Photo Frame digital photo frame 17.8 cm (7"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TekBright 7" Photo Frame
More>>>
Short summary description Toshiba TekBright 7" Photo Frame digital photo frame 17.8 cm (7"):
This short summary of the Toshiba TekBright 7" Photo Frame digital photo frame 17.8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TekBright 7" Photo Frame, 17.8 cm (7"), 800 x 400 pixels, LCD, BMP, 16 MB, MMC, MS Pro, SD, xD

Long summary description Toshiba TekBright 7" Photo Frame digital photo frame 17.8 cm (7"):
This is an auto-generated long summary of Toshiba TekBright 7" Photo Frame digital photo frame 17.8 cm (7") based on the first three specs of the first five spec groups.

Toshiba TekBright 7" Photo Frame. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 400 pixels, Display: LCD. Image formats supported: BMP. Internal memory: 16 MB, Compatible memory cards: MMC, MS Pro, SD, xD. Interface: USB 2.0. Weight: 405 g, Dimensions (W x D x H) with stand: 210 x 27 x 155 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 20:45:24
Uk has collected 4 expert reviews for Toshiba TekBright 7" Photo Frame digital photo frame 17.8 cm (7") and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pocket-lint.com
Updated:
2013-11-01 20:45:24
Simple, basic, but it works with a touch of class...
Good Glossy frame, touch-sensitive buttons, easy to use, SD and Compact Flash buttons...
Bad No Wi-Fi, no video support, only supports JPEG and BMP file formats...
Bottom line Simple, basic, but it works with a touch of class...
90%
v3.co.uk
Updated:
2013-11-01 20:45:23
Toshibas Tekbright digital picture frame (full name PA3637K) offers the best picture quality weve seen from any frame weve looked at recently. Although its resolution is just 720 x 480 pixels (0.3 megapixels), similar to that of larger screens, the...
Good Great picture quality; decent looks...
Bad Controls can be hard to use; cant automatically resize pictures to fit screen...
Bottom line Verdict Good points: Great picture quality; decent looksBad points: Controls can be hard to use; cant automatically resize pictures to fit screen...
100%
trustedreviews.com
Updated:
2013-11-01 20:45:23
We're fervent proponents of the latest and greatest digital cameras here at TrustedReviews, but there's no point going snap-happy if you don't have a way to show off all those pictures of your children, cats or possibly even panda acting in a suitably pho...
Bottom line It's not big and it's not clever but the Toshiba TekBright Photo Frame manages to hit an attractive price point, so it doesn't really have to be. It looks the part and the shortcomings it does have aren't likely to be of much concert to the average user...
60%