location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3500 Classic 4.57 cm (1.8") 81 g Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3500 Classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002C093
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3500 Classic 4.57 cm (1.8") 81 g Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Orange
  • - 4.57 cm (1.8") 128 x 160 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Nokia 3500 Classic 4.57 cm (1.8") 81 g Orange :
The long product name of Nokia 3500 Classic 4.57 cm (1.8") 81 g Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3500 Classic, Mandarin
More>>>
Short summary description Nokia 3500 Classic 4.57 cm (1.8") 81 g Orange:
This short summary of the Nokia 3500 Classic 4.57 cm (1.8") 81 g Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3500 Classic, Bar, 4.57 cm (1.8"), 128 x 160 pixels, 2 MP, Bluetooth, Orange

Long summary description Nokia 3500 Classic 4.57 cm (1.8") 81 g Orange:
This is an auto-generated long summary of Nokia 3500 Classic 4.57 cm (1.8") 81 g Orange based on the first three specs of the first five spec groups.

Nokia 3500 Classic. Form factor: Bar. Display diagonal: 4.57 cm (1.8"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 300 h. Weight: 81 g. Product colour: Orange

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 18:14:05
Uk has collected 14 expert reviews for Nokia 3500 Classic 4.57 cm (1.8") 81 g Orange and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 18:13:50
The 3500 Classic is compact, stylish and easy to use. If youre after a basic mobile phone containing all of the basics and a little more, this is one of the best options out there.
Good Simplistic but stylish design, decent features list, impressive keypad and controls, user interface, Bluetooth, microSD card slot...
Bad Poor resolution display, 2.5mm headphone jack, average camera The Final Word The 3500 Classic is compact, stylish and easy to use. If youre after a basic mobile phone containing all of the basics and a little more, this is one of the best options out...
Bottom line The 3500 Classic is compact, stylish and easy to use. If youre after a basic mobile phone containing all of the basics and a little more, this is one of the best options out there.
80%
gsmarena.com
Updated:
2013-11-20 18:13:49
To get it straight, Nokia 3500 classic is not the kind of handset to have you head-over-heels in love. It was never meant to be. What really matters in this classic from-the-head-not-the-heart scenario is ease of use, decent looks and passable performance...
0%
slashphone.com
Updated:
2013-11-20 18:13:54
Lastest News in this categoryNokia 6300 Available in Red and White Color ThemeOther than the usual Silver-Black phone casing, China phone retail shops have start selling the Nokia 6300 in 2 different color design (Red-Silver,... Nokia 6301 UMA phone A...
0%
tech-faq.com
Updated:
2013-11-20 18:13:58
Not everyone needs some type of high tech, ultra stylish, corporate level phone, and the Nokia 3500-classic is testament to that. As a basic, run of the mill phone that is perfect for those who just want a device to talk on, the Nokia 3500-classic si...
Good Cheap/Free in some cases ,Stylish ,MP3 and Video player with expandable memory ,Above average camera quality ,Many features that were only found in high end phones a year ago...
Bad Terrible battery life ,Poor screen ,Bad reception and sound quality in some areas...
Bottom line The Nokia 3500-classic is a great phone if you see it for what it is--a cheap handheld device that is designed specifically for the average Joes of the world. This phone is perfect as a gift for the non-tech savvy parents and grandparents of the world.
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 3500 Classic 4.57 cm (1.8") 81 g Pink
(show image)
002C0Z8 3500 Classic 0.00
(excl. VAT)
0 (incl. VAT)