AMD logo

AMD Phenom 9500 processor 2.2 GHz 4 MB L2 Box

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13979
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 years
Long product name AMD Phenom 9500 processor 2.2 GHz 4 MB L2 Box:

Phenom 9500, Quad Core, 2.2GHz, 4Mb L2 Cache, Boxed

Short summary description AMD Phenom 9500 processor 2.2 GHz 4 MB L2 Box:

AMD Phenom 9500, AMD Phenom, Socket AM2+, 65 nm, AMD, 2.2 GHz, 4 MB

Long summary description AMD Phenom 9500 processor 2.2 GHz 4 MB L2 Box:

AMD Phenom 9500. Processor family: AMD Phenom, Processor socket: Socket AM2+, Processor lithography: 65 nm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.