location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DC C62 6.37Megapixels 6.37 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC C62 6.37Megapixels
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.T5167.90E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:40:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name BenQ DC C62 6.37Megapixels 6.37 MP CCD :
The long product name of BenQ DC C62 6.37Megapixels 6.37 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DC C62 6.37Megapixels, Optical Zoom 3x, Built in 9.7 MB with SD card compatible (8 ~ 512 MB)
More>>>
BenQ DC C62 6.37Megapixels 6.37 MP CCD:
The official description of BenQ DC C62 6.37Megapixels 6.37 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DC C62


Fastest Start up for 1 sec: Snap immediately once you turn it on

Fastest Snap for 0.01 sec release time lag: Capture splendid transient moments in real time

Fastest playback for 0.1 sec per photo: Save the most time to review the photo so you don't have to wait for playback

Fast shutter speed for 1/2000 sec: 1/2000 speedy shutter enables users to catch objects in motion even at a glance

Deliver photos delicacy; depict all tiny details of the objects shut. Users can print out clear photos up to A3 size.

ISO range from 64 to 500 to provide best color saturation

AA Battery: Easy to acquire power back-ups everywhere

9.7MB built-in memory

Macro Mode: 10cm

Distinct 1.6"color TFT LCD

Short summary description BenQ DC C62 6.37Megapixels 6.37 MP CCD:
This short summary of the BenQ DC C62 6.37Megapixels 6.37 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DC C62 6.37Megapixels, 6.37 MP, CCD, 3x, 180 g

Long summary description BenQ DC C62 6.37Megapixels 6.37 MP CCD:
This is an auto-generated long summary of BenQ DC C62 6.37Megapixels 6.37 MP CCD based on the first three specs of the first five spec groups.

BenQ DC C62 6.37Megapixels. Megapixel (approx.): 6.37 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 39 - 117 mm. Display diagonal: 4.06 cm (1.6"). Internal memory: 9.7 MB. Viewfinder type: Optical. Weight: 180 g

Picture quality
Megapixel (approx.) *
6.37 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
39 - 117 mm
Flash
Flash modes *
Red-eye reduction
Memory
Internal memory
9.7 MB
Compatible memory cards *
SD
Display
Display *
LCD
Display diagonal *
4.06 cm (1.6")
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB
Camera
Self-timer delay *
2 s
Start-up time
100 ms
Battery
Battery type
2x AA
Weight & dimensions
Weight
180 g
Other features
Video capability
Yes
Dimensions (WxDxH)
88 x 60.5 x 32.7 mm
Interface
USB
Minimum system requirements
Pentium 166Mhz or higher CPU 64MB RAM CD-ROM drive 128MB free hard disk space Available USB port
Data compression
Yes
Camera shutter speed
4-1/2000 s
Compatible operating systems
Windows XP/ME/2000/98SE/98
Brand Image Product code Product Stock Price from
BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black
(show image)
9H.03G67.80E DC C740, 7 meg 2.5", LTPS screen 0.00
(excl. VAT)
0 (incl. VAT)