location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite E435S-B 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLite E435S-B 17" TFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E435S-B
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama ProLite E435S-B 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 10 ms 350 cd/m² 350:1
  • - 50 W
Long product name iiyama ProLite E435S-B 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black :
The long product name of iiyama ProLite E435S-B 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E435S-W 17inch 350cdm2 350:1 speakers DVI
More>>>
iiyama ProLite E435S-B 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
The official description of iiyama ProLite E435S-B 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A 10msec response time is what sets the ProLite E435S apart from the rest. Providing smooth moving images ideal for video and games, we combine DVI and VGA connectivity to allow connection to all current and future graphics cards. Ideal for the home or office and available in black, ivory and silver.

Short summary description iiyama ProLite E435S-B 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This short summary of the iiyama ProLite E435S-B 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite E435S-B 17" TFT, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 10 ms, Black

Long summary description iiyama ProLite E435S-B 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of iiyama ProLite E435S-B 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

iiyama ProLite E435S-B 17" TFT. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 10 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 120°. Product colour: Black

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
10 ms
Contrast ratio (typical) *
350:1
Viewing angle, horizontal
160°
Viewing angle, vertical
120°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
I/O ports
D-sub mini 15 pin, DVI-D
Ergonomics
Plug and Play
Yes
Display tilt and swivel range
30°(h) / 5°(w)
Ergonomics
TCO 99, TUV ERGO (ISO 13406-2), MPR III
Power
Power consumption (typical) *
50 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (without stand)
408 mm
Depth (without stand)
212 mm
Height (without stand)
387 mm
Weight (without stand)
3.5 kg
Other features
Display
LCD
Audio system
Stereo, 2 x 2.5 Watt
Monitor max. video input bandwidth
135 MHz
Power requirements
198 - 264 V, 50 / 60 Hz
Safety
UL, C-UL, TUV-GS, CE, FCC-B, VCCI-B, EMC
Power management
ENERGY STAR
Brand Image Product code Product Stock Price from
iiyama ProLite E435S-W 17" LCD computer monitor 43.2 cm (17") 1280 x 1024 pixels White iiyama ProLite E435S-W 17" LCD computer monitor 43.2 cm (17") 1280 x 1024 pixels White
(show image)
E435S-W ProLite E435S-W 17" LCD 0.00
(excl. VAT)
0 (incl. VAT)
iiyama ProLite E435S-S 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver iiyama ProLite E435S-S 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
E435S-S ProLite E435S-S 17" TFT 0.00
(excl. VAT)
0 (incl. VAT)