location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X61s Intel® Core™2 Duo L7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X61s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UK429IT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X61s Intel® Core™2 Duo L7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo L7300 1.4 GHz
  • - 30.7 cm (12.1") 1024 x 768 pixels 4:3
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 120 GB
  • - Intel® GMA X3100
  • - 3.1 h
  • - Windows XP Professional
Warranty: Three years parts and labor (system battery: one year), Customer Carry-in.
Long product name Lenovo ThinkPad X61s Intel® Core™2 Duo L7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional :
The long product name of Lenovo ThinkPad X61s Intel® Core™2 Duo L7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X61s, Intel Core 2 Duo L7300(1.4GHz), 1GB RAM, 120GB 5400rpm HD, 12.1in 1024x768 LCD, Intel X3100, Intel 802.11abg wireless, Modem, 1Gb Ethernet, Secure chip, Fingerprint reader, 4c Li-Ion, Windows XP Pro
More>>>
Lenovo ThinkPad X61s Intel® Core™2 Duo L7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:
The official description of Lenovo ThinkPad X61s Intel® Core™2 Duo L7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad X Series is ideal for on-the-go users who need an ultrathin, ultralight notebook but refuse to sacrifice quality, durability or performance. Ultraportable X Series notebooks can be equipped with the Windows Vista operating system, the latest Intel Core 2 Duo processors and Wireless Wide Area Network (WWAN) technology. And the newest ThinkPad X61s models offer new battery control features to help you work unplugged longer, as well as advances in security and the new Intel Centrino Pro processor technology.

Short summary description Lenovo ThinkPad X61s Intel® Core™2 Duo L7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:
This short summary of the Lenovo ThinkPad X61s Intel® Core™2 Duo L7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X61s, Intel® Core™2 Duo, 1.4 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 1 GB, 120 GB

Long summary description Lenovo ThinkPad X61s Intel® Core™2 Duo L7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad X61s Intel® Core™2 Duo L7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad X61s. Processor family: Intel® Core™2 Duo, Processor model: L7300, Processor frequency: 1.4 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 1.32 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
L7300
Processor cores
2
Processor threads
2
Processor frequency *
1.4 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo L7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
1
Speaker power
0.5 W
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Trackpad
Software
Operating system installed *
Windows XP Professional
Software
Bundled software
Adobe Acrobat Reader, ThinkVantage Productivity Center; ThinkVantage Access Connections; ThinkVantage System Update; Norton Internet Security 2007 (OEM); ThinkVantage Client Security Software; ThinkVantage Fingerprint software; Diskeeper 9.0 Home Edition; Picasa - Google; ThinkVantage Rescue & Recovery
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA3S
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29756
Conflict-Free processor
No
Battery
Number of battery cells
4
Battery life (max)
3.1 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
268 mm
Depth
211 mm
Height
20 mm
Weight *
1.32 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
No
Dimensions (WxDxH)
268 x 211 x 20 mm
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:32:42
Uk has collected 18 expert reviews for Lenovo ThinkPad X61s Intel® Core™2 Duo L7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2016-11-14 21:32:42
Lenovos ThinkPad range is known for its outstanding build quality and keyboards. The ThinkPad X61s (£1304 inc. VAT) is an ultraportable offering and provides a dependable business tool, but battery life and performance fail to impress. The 1.4kg chass...
Good Small and lightweight, Great usability, Good software package...
Bad Disappointing battery life, Inferior performance...
Bottom line Lenovos ThinkPad range is known for its outstanding build quality and keyboards. The ThinkPad X61s (£1304 inc. VAT) is an ultraportable offering and provides a dependable business tool, but battery life and performance fail to impress. The 1.4kg chass...
70%
expertreviews.co.uk
Updated:
2016-11-14 21:32:42
The X61ss predecessor won our ultra-portable laptop Labs a year ago. This updated model uses the same chassis and includes a few upgrades to the internal components. It runs Windows XP, so it feels a bit more zippy to use than the Vista laptops her...
60%
techradar.com
Updated:
2016-11-14 21:32:42
Lenovos ThinkPad range has long been a corporate favourite thanks to class-leading build quality, excellent ergonomics and an understated design.The ThinkPad X61S (£1304 inc. VAT) is an update of the X60S, adding Windows Vista and newer components to...
Good Well built and comfortable in use, Compact...
Bad Dated design and aspect ratio, Bulky aerial, Disappointing battery life...
Bottom line Lenovos ThinkPad range has long been a corporate favourite thanks to class-leading build quality, excellent ergonomics and an understated design.The ThinkPad X61S (£1304 inc. VAT) is an update of the X60S, adding Windows Vista and newer components to...
70%
Zdnet.com.au
Updated:
2016-11-14 21:32:42
Editors note: The laptop reviewed is an overseas model, and specifications and performance may change on the Australian model. When you look at the latest ultra-portable ThinkPad, it would seem that little has changed since we gave an Editors Choice t...
Good Solid performance, thanks to the latest Core 2 Duo processor, Extremely portable design, Excellent keyboard, Fingerprint reader, Easytouse ThinkVantage utility, Lengthy battery life with extended battery...
Bad Lacks builtin optical drive, Standardaspect display feels outdated...
Bottom line The ThinkPad X61s provides excellent dual-core performance in a lightweight, compact package thats still comfortable to use.
80%
zdnet.co.uk
Updated:
2016-11-14 21:32:42
The ThinkPad X61s provides excellent dual-core performance in a lightweight, compact package thats still comfortable to use.
Good Solid performance, thanks to the latest Core 2 Duo processor, Extremely portable design, Excellent keyboard, Fingerprint reader, Easytouse ThinkVantage utility, Lengthy battery life with extended battery...
Bad Lacks builtin optical drive, Standardaspect display feels outdated...
Bottom line The ThinkPad X61s provides excellent dual-core performance in a lightweight, compact package thats still comfortable to use...
80%
tomsguide.com
Updated:
2016-11-14 21:32:42
The Thinkpad X61s came in late, but its performance was convincing. It closes the gap between notebooks with ULV CPUs and the performance flyer Samsung P200-Pro. It succeeds in walking the tightrope between weight and performance, offering more perfo...
0%
trustedreviews.com
Updated:
2016-11-14 21:32:42
ThinkPad - it's a powerful brand. For a generation of business users it signifies reliability, quality and refinement. And, since all the guys and girls in suits know and love them, it's a good thing to be seen carrying one around. Before I get too carrie...
70%
Digitaltrends.com
Updated:
2016-11-14 21:32:42
Lenovo is known for making some of the best business notebooks money can buy, and the ThinkPad X61s continues this proud tradition. This sub-4lb. notebook is packed to the gills with next-gen technology and offers surprisingly blazing performance, impr...
Good Very portable and lightweight Great performance Slick features...
Bad Keyboard feels cramped No touchpad Battery life lower than claimed...
Bottom line Thin-and-light notebooks have always been about compromise, due to their small size, but Lenovo has done a commendable job of getting around those compromises by offering the docking station and extra batteries. This is a notebook that does not comprom...
75%
notebookreview.com
Updated:
2016-11-14 21:32:42
The X61 is Lenovos Santa Rosa update to their renowned ThinkPad X series of ultraportable laptops. The X series is synonymous with usability and toughness while on the go. There are two versions of the ThinkPad X61: the X61 and the X61s. The notebooks...
Good Good Build Quality, Zippy Performance, Long Battery Life, Light Weight, Clear and Bright Screen, ThinkVantage Tools, Marvelous Keyboard, Docking Options...
Bad Loose Screen, Single Speaker, Office Trial...
Bottom line The X61s has been a nice contrast to my R60. I like my R60 a lot, but at times it seems heavy to me. When I get my next notebook, I might go with something smaller like this X61. After having spent some time with the X61s, I can see why people have s...
0%
Laptopmag.com
Updated:
2016-11-14 21:32:42
Striking a very good balance between performance and battery life, the X61s is a highly recommended ultralight business notebook.
Good Fast performance for ultraportable, Bright display, Very good battery life, Top-notch security and durability...
Bad Mediocre Wi-Fi performance, Lacks integrated optical drive, No widescreen option...
Bottom line One of our favorite ultraportables just got a power boost. Like its predecessors, the ThinkPad X61s ($2,228 as configured) boasts a rock-solid design, a best-in-class keyboard, and enough security features to make the most seasoned hacker ponder retire...
80%