HERMA logo

HERMA Labels A4 outdoor film 99,1x139 mm white extra strong adhesion film matt weatherproof 40 pcs.

Data-sheet quality:
created/standardized by Icecat
Product views:
48623
Info modified on:
11 Jan 2024, 18:51:03
Long product name HERMA Labels A4 outdoor film 99,1x139 mm white extra strong adhesion film matt weatherproof 40 pcs.:

Labels A4 outdoor film 99,1x139 mm white extra strong adhesion film matt weatherproof 40 pcs.

Short summary description HERMA Labels A4 outdoor film 99,1x139 mm white extra strong adhesion film matt weatherproof 40 pcs.:

HERMA Labels A4 outdoor film 99,1x139 mm white extra strong adhesion film matt weatherproof 40 pcs., White, Self-adhesive printer label, A4, Polyolefine, Laser, Permanent

Long summary description HERMA Labels A4 outdoor film 99,1x139 mm white extra strong adhesion film matt weatherproof 40 pcs.:

HERMA Labels A4 outdoor film 99,1x139 mm white extra strong adhesion film matt weatherproof 40 pcs.. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Label width: 9.91 cm, Label height: 13.9 cm. Package width: 212 mm, Package depth: 8 mm, Package height: 325 mm. Labels per pack: 40 pc(s), Media sheets per package: 10 sheets, Labels per sheet: 4 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.