HERMA logo

HERMA Labels for printing presses DP1 Ø 32 mm round green paper matt 5000 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35463
Info modified on:
11 Jan 2024, 18:51:04
Bullet Points HERMA Labels for printing presses DP1 Ø 32 mm round green paper matt 5000 pcs.:
  • - Mounted true to register, with gripper margin and feeder margin
  • - With two extra sheets for setting-up operations
  • - Geared specifically to processes in printer shops. Not suitable for PC printers
Long product name HERMA Labels for printing presses DP1 Ø 32 mm round green paper matt 5000 pcs.:

Adhesive labels for printing presses, DP1, Ø 32 mm, green, permanent adhesion

Short summary description HERMA Labels for printing presses DP1 Ø 32 mm round green paper matt 5000 pcs.:

HERMA Labels for printing presses DP1 Ø 32 mm round green paper matt 5000 pcs., Green, Self-adhesive printer label, DP1, Paper, Circle, 75 g/m²

Long summary description HERMA Labels for printing presses DP1 Ø 32 mm round green paper matt 5000 pcs.:

HERMA Labels for printing presses DP1 Ø 32 mm round green paper matt 5000 pcs.. Product colour: Green, Label type: Self-adhesive printer label, Format: DP1. Label width: 3.2 cm, Label height: 3.2 cm, Sheet width: 16.8 cm. Labels per pack: 5000 pc(s), Media sheets per package: 15 sheets. Country of origin: Germany

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.