location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P771
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P7710MPX01HU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:53:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i7 i7-2617M 1.5 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels LED backlight Matt 16:10
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS 3G
  • - Lithium-Ion (Li-Ion) 13 h
  • - Windows 7 Professional 64-bit
Warranty: 2 years Bring-in
Long product name Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black :
The long product name of Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK P771, Intel Core i7-2617M (1.5GHz, 4MB, 5GT/s, Intel HD Graphics 3000), 30.7cm (12.1") LED 1280x800 pixel TFT, 4GB (1x 4GB) DDR3 1333MHz PC3-10600 SO DIMM RAM, 128GB SATA 2.5" SSD, IEEE 802.11 a/b/g/n, Bluetooth 3.0, UMTS, Bay Projector, Microsoft Windows 7 Professional 64-bit, Glossy Black + Port Replicator
More>>>
Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:
The official description of Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The slim companion to go
The LIFEBOOK P Series from Fujitsu represent a milestone in design and mobility with its one of the smallest footprint of 30.7 cm (12.1-inch) display form factor. With best connectivity and featuring latest Intel® Core™ i7 vPro™ processor, the Fujitsu LIFEBOOK P Series is the perfect choice for executives who need full functionality and performance while on the move.

EASE OF USE
Your business doesn’t live in the office – it goes wherever you go. And with Windows 7 Professional, you have simple ways to connect, communicate, network, and get it done – whether you’re in the office or on the road. And thanks to the integrated Bluetooth antenna, you can seamlessly connect your LIFEBOOK P Series to your peripherals and other mobile devices.

FACE TO FACE
With the integrated webcam comfortable video calls and video conferences are a pleasure – without the need for any accessories. Your partner's image will appear clear and sharp on the 30.7 cm (12.1-inch) WXGA display, which utilizes glare technology to allow wider viewing angles and which is backlit with LEDs for exceptional brightness.
The notebook can equally be used to make phone calls economically via Voice over IP, with integrated microphones that effectively suppress ambient noise for top sound quality.

GOOD TO GO
The compact and lightweight LIFEBOOK P Series is the ultimate companion for mobile business performers. Embedded mobile broadband keeps you connected while travelling by car or train, and fits perfectly on your lap in even the smallest airplane seat. No matter how rough the ride, our ShockSensor technology secures your sensitive data by protecting the hard disk against sudden bumps. The integrated EcoButton allows an extended battery life, so you can work much longer between charges.

Short summary description Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:
This short summary of the Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK P771, Intel® Core™ i7, 1.5 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK P771. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2617M, Processor frequency: 1.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.3 kg

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2617M
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.5 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
17 W
Tjunction
100 C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors supported
1
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
On-board graphics card ID
0x116
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Built-in subwoofer
No
Built-in microphone
Yes
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Keyboard keystroke
2 mm
Keyboard key pitch
1.8 cm
Pointing device
Touchpad + Scroll zone
Numeric keypad *
No
Keyboard backlit
No
Spill-resistant keyboard
Yes
Full-size keyboard
No
Keyboard number of keys
83
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Adobe Acrobat Reader, Application Panel, Display Manager, ShockSensor Utility, Power Saving Utility, Plugfree Network, EasyGuide, Nero Essentials S, Norton Internet Security, Fujitsu Recovery
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR03T
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
54616
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
13 h
Power
Battery life with optional 2nd battery
18 h
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Compliance certificates
RoHS
Certification
CE, RoHS, WEEE, HCT, HCL entry, WHQL, ENERGY STAR 5.0
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
282 mm
Depth
215 mm
Height
29.9 mm
Weight *
1.3 kg
Packaging content
Mouse included
No
Bag included
No
Remote control included
No
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Display
TFT
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wake-on-LAN ready
Yes
Compatible operating systems
Microsoft Windows 7 Home Premium 64-bit, Windows 7 Home Basic 64-bit, Windows XP Professional, Windows Vista Business 32-bit
External display
No
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 18:00:23
Uk has collected 10 expert reviews for Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
v3.co.uk
Updated:
2013-05-12 18:00:23
The Fujitsu LifeBook P771 is a portable laptop that delivers good performance, but has two drawbacks that prevent us from wholeheartedly recommending it. The 1.3kg device is clearly aimed at business users with the 64-bit version of Windows 7 Professio...
Good Excellent screen, light and robust design, great shortcut keys, solid security...
Bad Keyboard is a tad small, expensive...
Bottom line An impressive laptop with a high-end specification, the P771 is suited for those who require a laptop that lasts all day. However, buyers should be wary of the niggles and the price, which is a little bit steep...
80%