location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HT-E8200 Black 2.1 channels 40 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-E8200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-E8200/XN
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung HT-E8200 Black 2.1 channels 40 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 channels 40 W Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD
  • - Audio Return Channel (ARC)
  • - Wired
  • - Black FM radio
  • - Wi-Fi
Long product name Samsung HT-E8200 Black 2.1 channels 40 W :
The long product name of Samsung HT-E8200 Black 2.1 channels 40 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.1, 400W, 3D Blu-ray
More>>>
Samsung HT-E8200 Black 2.1 channels 40 W:
The official description of Samsung HT-E8200 Black 2.1 channels 40 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover another world of stunning entertainment. The Samsung HT-E8200 Soundbar features 3D sound – the perfect accompaniment to breathtaking 3D visuals. Thanks to built-in Wi-Fi and Bluetooth compatibility, you can also make sure all your devices are connected and that all your content is accessible. HDMI inputs let you plug in games consoles and other devices, so you can benefit from great sound and viewing quality in all your entertainment. And, thanks to Smart Hub, you’ll have access to a world of online content and services.

Immerse yourself into a new experience in sound
Complement the images you see on screen with the full sound of 3D Sound Plus produced through your Home Entertainment System. By analysing the depth of the 3D image, 3D Sound Plus synchronises the sound to match the motion and depth of the image. Now you can enjoy a fully immersive 3D experience.

Better quality with total freedom

Integrated Bluetooth technology now seamlessly lets you transfer all the tunes you want between your Samsung Home Entertainment System and your Bluetooth enabled smart phone or iPod. Connect all your crystal-clear digital entertainment to whatever device you’re watching or listening to; regardless of which room you’re in.

Enjoy wireless access to your digital content

Wi-Fi Direct takes entertainment to a new level by allowing your Home Entertainment System the ability to connect to compatible devices such as the Galaxy S2 and Samsung Smart TVs without any cables. With Wi-Fi Built-in, you can quickly and easily share and enjoy content on your TV.

Watch movies from your USB

With ConnectShare Movie, simply plug your USB memory drive or HDD into your Home Entertainment System and enjoy the content you love. ConnectShare Movie feature reduces the number of devices needed to view, listen and play your favourite content. Play music directly through the speakers of your Home Entertainment System and transfer movies and photos to the big screen. Now, experience a wide variety of content from the comfort of your living room.

Smart Volume levels things out

Some channels are louder than others. But Samsung Home Entertainment Systems even out the volume. Samsung’s Smart Volume technology lets you make adjustments and determine settings so that volume levels are balanced. Now, you can enjoy your favourite shows, movies and sports without constantly fussing with the remote.

Power Bass gives your system a big boost

Your Samsung Home Entertainment System is designed to deliver a deeper bass sound. The bass emits the same watt as before, but delivers a deeper and richer sound. The vibrations radiate through the speaker system to ensure all low notes are produced. The powerful sound will take your entertainment to the next level and make you feel as if you were in the theaters. Enjoy powerful sounds with Samsung’s Home Entertainment Systems.

Connect to a wider range of entertainment with your Home Entertainment System

From your Home Entertainment System, discover a new world of social and personalised entertainment with Samsung’s updated Smart Hub and three great new services. Family Story lets you share special photos, messages and events with loved ones. Meanwhile, children can stay entertained and educated with the Kids feature. You can also exercise and manage your training using Fitness. With access to great content as well as a selection of Samsung Apps, web browsing and more, this is the ultimate family home entertainment experience.
* Content available via Smart Hub may vary by region.
* Certain Smart Hub features may require firmware upgrades.
* Screen image simulated. Internet access required. Certain apps must be purchased
* Fitness Service may not be available in all regions.

2HDMI Inputs

All it takes is one cable to connect your Home Entertainment System to your other audio and video sources. The HDMI slots on Samsung Home Entertainment Systems allow you to import all kinds of content without compression including pictures and videos from your digital camcorders and multimedia PCs. Now enjoying it all on a wide HD screen couldn’t be easier.

Helping you make the most of Wireless Sharing technology

Wirelessly access, then stream content from any compatible device such as a PC or mobile device to your Samsung Home Entertainment System with Samsung AllShare Play. That means you can share movies, photos and music all through a single device. Now with the benefits of web storage, you can access and even share content when you’re away from home.
* Web storage requires separate registration with a third-party storage provider.

Optimise Web videos for your Home Entertainment System

With the Samsung’s BD Wise Web and your Home Entertainment System, you can stream and watch web-quality videos on your TV. It automatically optimises Internet videos by boosting picture quality so that images are crisp and text is more legible. BD Wise Web can even resize the screen ratio so that the edges aren’t cropped off.

Short summary description Samsung HT-E8200 Black 2.1 channels 40 W:
This short summary of the Samsung HT-E8200 Black 2.1 channels 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HT-E8200, 2.1 channels, 40 W, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Wired, Black, WMA

Long summary description Samsung HT-E8200 Black 2.1 channels 40 W:
This is an auto-generated long summary of Samsung HT-E8200 Black 2.1 channels 40 W based on the first three specs of the first five spec groups.

Samsung HT-E8200. Audio output channels: 2.1 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD. Subwoofer connectivity: Wired. Product colour: Black, Audio formats supported: WMA. Width: 1041 mm, Depth: 96 mm, Height: 133 mm. Package weight: 17.5 kg

Audio
Audio output channels *
2.1 channels
RMS rated power *
40 W
Audio decoders
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD
Audio Return Channel (ARC)
Yes
Subwoofer
Subwoofer connectivity
Wired
Features
Product colour *
Black
FM radio
Yes
USB direct playback
Yes
Audio formats supported
WMA
Technical details
Subwoofer
Yes
3D
Yes
Image formats supported
JPG
Video formats supported
AVCHD, DIVX, MKV, WMV
Main unit weight
4 kg
Ports & interfaces
Wi-Fi *
Yes
HDMI in
2
Number of HDMI outputs
1
Composite video out
1
Weight & dimensions
Width
1041 mm
Depth
96 mm
Height
133 mm
Weight
4 kg
Subwoofer weight
7.25 kg
Packaging data
Package weight
17.5 kg
Other features
Optical disc player type
Blu-Ray player
Subwoofer dimensions (W x D x H)
290 x 370 x 290 mm
Package dimensions (WxDxH)
1122 x 332 x 445 mm
Apple docking compatibility
Not supported
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:42:59
Uk has collected 8 expert reviews for Samsung HT-E8200 Black 2.1 channels 40 W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
itproportal.com
Updated:
2013-04-01 03:42:55
Some soundbars are just stereo speakers with a built-in amp, providing a basic way of upgrading a TV’s sound quality. But others are all-singing, all-dancing home cinema systems, offering a built-in disc player and audio decoding...
Good Powerful sound, Easy to use, Extensive feature list...
Bad Comparatively pricey, No surround sound presence, Tricky to connect HDMI cables...
Bottom line The HT-E8200 is a superb soundbar, offering a wealth of compelling features and thrilling performance. Its sound is dynamic, detailed and bolstered by punchy bass from the wireless sub. What’s more, it’s easy to use and makes a stylish addition to your...
90%
whathifi.com
Updated:
2013-04-15 05:10:24
There’s a lot to be said for convenience, and there’s no doubt that Samsung’s beautifully realised is about as convenient a way to boost the (almost certainly) hopeless sound of your shiny, expensive TV as you can get.The Samsung HT-E8200 consists of...
Good Good build and finish, great spec, wireless sub, expansive, punchy sound, vivid pictures...
Bad Big bar, rather coloured midrange reproduction, some motion issues...
80%
trustedreviews.com
Updated:
2013-07-18 01:18:25
The Samsung HT-E8200 is a 2.1-channel soundbar system designed to bring thrilling cinema sound into your home without the hassle that goes with a regular 5.1 speaker system. It keeps mess to a minimum in several ways – firstly, the Blu-ray player, amplif...
Good Packed with features, Superb sound quality, Convenient, spacesaving design, Attractive operating system...
Bad No surround sound presence, Tight recess for sockets, Fairly expensive...
Bottom line The Samsung HT-E8200 is one of the best soundbar systems we've tested. It ticks all the boxes – excellent pictures, assured 2.1 sound quality, lashings of features and a chic, space-saving design.Simplicity and convenience are its MO, thanks to the wirele...
90%
hardwarezone.com.sg
Updated:
2013-10-02 01:41:48
Samsung is a company which has its fingers in just about every pie imaginable. The Korean chaebol makes notebooks, monitors, smartphones, tablets televisions and also home theater audio products. The HT-E8200 is an entry to mid-level sound bar which is in...
Good Wireless Subwoofer, Excellent suite of smart features, Wide soundstage...
Bad Weak and anemic low reigsters, Muted highs and trebles, Bulky and heavy construction...
70%
avforums.com
Updated:
2014-03-21 01:57:03
The Samsung HT-E8200 is certainly not the only ‘all-in-one' system we've covered recently – just look to our reviews of the Panasonic SC-BTT590, Sony BDV-N590, BH9520TW, Samsung HT-E5530 and LG-BH7240P for evidence of that - but it is unique in that it de...
70%
stuff.tv
Updated:
2014-03-21 01:57:03
The sound is spacious (with four great ‘3D' audio modes – ‘high' is our favourite) giving movies a truly cinematic quiet-to-really-loud intensity. It's punchy, though the sub sounds a little overstated, even at low levels. Picture quality from the Blu-ray...
Good Powerful even at low volumes, Wireless streaming...
Bad Sound can be a bit bold...
Bottom line This is a 3D Blu-ray-playing, smart-TV-streaming, HDMI-switching soundbar par excellence. Admittedly, the wireless sub can overstate itself a bit, but the overall sound quality and feature set – shortly with added Spotify – make this a bargain at the pri...
100%
stuff.tv
Updated:
2014-01-19 04:00:32
The sound is spacious (with four great ‘3D' audio modes – ‘high' is our favourite) giving movies a truly cinematic quiet-to-really-loud intensity. It's punchy, though the sub sounds a little overstated, even at low levels. Picture quality from the Blu-ray...
Good Powerful even at low volumes, Wireless streaming...
Bad Sound can be a bit bold...
Bottom line This is a 3D Blu-ray-playing, smart-TV-streaming, HDMI-switching soundbar par excellence. Admittedly, the wireless sub can overstate itself a bit, but the overall sound quality and feature set – shortly with added Spotify – make this a bargain at the pri...
100%
Country Distributor
Nederland 1 distributor(s)