location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 13.3" Laptop and MacBook Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13.3" Laptop and MacBook Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3201346 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854222976 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:47:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic 13.3" Laptop and MacBook Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 33.8 cm (13.3") Pink
  • - EVA (Ethylene Vinyl Acetate)
  • - 170 g
Warranty: 25 Years
Long product name Case Logic 13.3" Laptop and MacBook Sleeve :
The long product name of Case Logic 13.3" Laptop and MacBook Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3" Laptop and MacBook Sleeve
More>>>
Case Logic 13.3" Laptop and MacBook Sleeve:
The official description of Case Logic 13.3" Laptop and MacBook Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This subtly detailed, traditional sleeve provides a streamlined option that fits within anyone’s comfort zone. The wrap construction cradles your laptop in substantial foam padding, and thoughtful details add hints of sophisticated styling. Slide this sleek sleeve easily into your briefcase, backpack, tote or other bag.

- Form-fitting sleeve ensures a precise fit for your laptop or MacBook with up to a 13.3 inch screen
- A seamless wrap of Impact Foam™ padding provides top to bottom protection
- Woven webbing along each side adds subtle texture to the clean design
- Slimline case protects your device on its own or in your favorite bag

Short summary description Case Logic 13.3" Laptop and MacBook Sleeve:
This short summary of the Case Logic 13.3" Laptop and MacBook Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 13.3" Laptop and MacBook Sleeve, Sleeve case, 33.8 cm (13.3"), 170 g

Long summary description Case Logic 13.3" Laptop and MacBook Sleeve:
This is an auto-generated long summary of Case Logic 13.3" Laptop and MacBook Sleeve based on the first three specs of the first five spec groups.

Case Logic 13.3" Laptop and MacBook Sleeve. Case type: Sleeve case, Maximum screen size: 33.8 cm (13.3"). Weight: 170 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
33.8 cm (13.3")
Case type *
Sleeve case
Material *
EVA (Ethylene Vinyl Acetate)
Product main colour *
Pink
Weight & dimensions
Width
356 mm
Depth
28 mm
Height
254 mm
Weight & dimensions
Weight
170 g
Notebook compartment dimensions (W x D x H)
330 x 28 x 231 mm
Logistics data
Harmonized System (HS) code
84733080
Other features
Dimensions (WxDxH)
355 x 28 x 254 mm
Dimensions (W x D x H) (imperial)
355.6 x 27.9 x 254 mm (14 x 1.1 x 10")
Brand Image Product code Product Stock Price from
Case Logic 3203524 laptop case 33.8 cm (13.3") Sleeve case Case Logic 3203524 laptop case 33.8 cm (13.3") Sleeve case
(show image)
3203524 3203524 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 14" Laptop Sleeve Case Logic 14" Laptop Sleeve
(show image)
3201354 14" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 13.3" Laptop and MacBook Sleeve Case Logic 13.3" Laptop and MacBook Sleeve
(show image)
3201344 13.3" Laptop and MacBook Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 17-17.3" Laptop Sleeve Case Logic 17-17.3" Laptop Sleeve
(show image)
3201364 17-17.3" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 10-11.6" Chromebooks/Ultrabooks Sleeve Case Logic 10-11.6" Chromebooks/Ultrabooks Sleeve
(show image)
3203105 10-11.6" Chromebooks/Ultrabooks Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-113 Latigo Bay 33.8 cm (13.3") Sleeve case Blue Case Logic LAPS-113 Latigo Bay 33.8 cm (13.3") Sleeve case Blue
(show image)
3203528 LAPS-113 Latigo Bay 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 14" Laptop Sleeve Case Logic 14" Laptop Sleeve
(show image)
LAPS114PRP 14" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 14" Laptop Sleeve Case Logic 14" Laptop Sleeve
(show image)
LAPS114PI 14" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 14" Laptop Sleeve Case Logic 14" Laptop Sleeve
(show image)
LAPS114GR 14" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 13.3" Laptop and MacBook Sleeve Case Logic 13.3" Laptop and MacBook Sleeve
(show image)
LAPS113L 13.3" Laptop and MacBook Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)