location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Wireless Router, 300Mbps 802.11b/g/n

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Router, 300Mbps 802.11b/g/n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBR-6012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0846359019726 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2023 09:22:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne Wireless Router, 300Mbps 802.11b/g/n
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name LevelOne Wireless Router, 300Mbps 802.11b/g/n :
The long product name of LevelOne Wireless Router, 300Mbps 802.11b/g/n. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x RJ-45 LAN, 1 x RJ-45 WAN, WPS, 802.11b/g/n, 10/100 Mbps, Qos, UPnP
More>>>
LevelOne Wireless Router, 300Mbps 802.11b/g/n:
The official description of LevelOne Wireless Router, 300Mbps 802.11b/g/n as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne 300Mbps Wireless Router, WBR-6012, provides the highest level of security with enhanced 300Mbps wireless N speed and coverage to share files, play games, and stream video wirelessly. A perfect solution Suited for your most most demanding home networking needs.

Exceptional Wireless Performance
Experience incredible wireless high speeds of up to 300Mbps– that’s five times faster than Wireless G technology – making it perfect for those that require a robust router that will provide high wireless throughput for activities such as online gaming, video streaming, file sharing, and downloading music amongst multiple users. Furthermore, it is backward compatible with legacy Wireless B and G devices

Comprehensive Network Security
Your network security is always our first priority. Our device supports the following features: SPI (Stateful Packet Inspection), packet filtering, domain filtering, URL content filtering and MAC control. All these features are dedicated to provide maximum protection against IP-based attacks, Dos (Denial of Service) attacks, unauthorized access and harmful websites.

Quick To Install
There are two approaches to have your network set up quickly and hassle-free. You can either install an Easy Setup Utility program from the provided CD or browse the intuitive web-based user interface to complete the setup wizard. Both features provide step-by-step guidance that allows you to setup the device without sacrificing any key features.

Remark: Maximum wireless speed is derived from IEEE Standard 802.11n specifications. Actual speed will vary and depend on network conditions and environmental factors.

Key Features
- Upgrades your wireless network up to 300Mbps
- Enlarge wireless network coverage through WDS technology
- Auto Channel Selection for low interference band
- Built-in Wake-on-LAN feature to startup/shutdown computers remotely
- QoS control for traffic prioritization and bandwidth management
- Built-in robust firewall to protect Internet access against intruders
- Effortless wireless security with a simple push of the WPS button
- Simple setup with user-friendly interface

Short summary description LevelOne Wireless Router, 300Mbps 802.11b/g/n:
This short summary of the LevelOne Wireless Router, 300Mbps 802.11b/g/n data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Wireless Router, 300Mbps 802.11b/g/n, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description LevelOne Wireless Router, 300Mbps 802.11b/g/n:
This is an auto-generated long summary of LevelOne Wireless Router, 300Mbps 802.11b/g/n based on the first three specs of the first five spec groups.

LevelOne Wireless Router, 300Mbps 802.11b/g/n. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit AES, 128-bit WEP, SSID, WPA, WPA-PSK, WPA2, WPA2-PSK. Management protocols: SNMP. Product colour: Black, LED indicators: LAN, Status, WAN, WLAN, Country of origin: China

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x, IEEE 802.3, IEEE 802.3u
VPN support
PPTP, IPSec, L2TP Passthrough
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Wake-on-LAN ready
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
64-bit WEP, 128-bit AES, 128-bit WEP, SSID, WPA, WPA-PSK, WPA2, WPA2-PSK
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
IP address filtering
Yes
URL filtering
Yes
System event log
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Protocols
Management protocols
SNMP
Design
Product colour
Black
LED indicators
LAN, Status, WAN, WLAN
Country of origin
China
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Manual
Yes
Antenna
Antenna design *
External
Antenna gain level (max)
2 dBi
Antennas quantity
2
Detachable antenna(s)
Yes
Features
Certification
CE, FCC, NCC
Power
Output voltage
5 V
Output current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
156 mm
Depth
110 mm
Height
27 mm
Packaging data
Package width
275 mm
Package depth
217 mm
Package height
63 mm
Package weight
400 g
Other features
WLAN data transfer rates supported
1, 6, 11, 54, 300 Mbit/s
Filtering description
Domain
Rack mounting
No
Brand Image Product code Product Stock Price from
LevelOne N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G LevelOne N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G
(show image)
WBR-6804 N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)